- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Regulator Current (Max) | RoHS | Tradename | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Termination Style | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5550/TR Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | - | Microchip / Microsemi | - | 1 | 5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | 0.026455 oz | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/420 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.2 V @ 9 A | - | -65°C ~ 175°C | 100 A | 200 V | 3A | Rectifiers | - | - | 2 us | - | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | - | ||
![]() CDLL6760/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | - | 1 | 1 A | 25 A | 100 uA | Microchip | - | - | + 125 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 80 V | 80 V | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 80 V | 690 mV @ 1 A | - | -55°C ~ 125°C | - | 80 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Rectifiers | 690 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() JANTX1N3595UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | - | 1 | 200 mA | - | 1 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | - | Active | - | N | - | - | - | - | 125 V | - | - | - | Military, MIL-PRF-19500/241 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | 920 mV @ 100 mA | - | -65°C ~ 175°C | 4 A | 125 V | 150mA | Rectifiers | - | - | 3 us | - | 3 μs | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() JANTXV1N4150UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | - | 1 | 200 mA | - | 0.1 uA | Microchip | 2.5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | 50 V | Active | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/231 | - | - | Diodes & Rectifiers | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1 V @ 200 mA | - | -65°C ~ 175°C | 4 A | 50 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | 4 ns | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JAN1N6621/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip / Microsemi | - | 1 | 2 A | - | 500 nA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/585 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 440 V | 1.6 V @ 2 A | - | -65°C ~ 150°C | 20 A | 440 V | 2A | Rectifiers | 10pF @ 10V, 1MHz | - | 45 ns | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() 1N4454/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology / Atmel | - | 1 | 200 mA | - | 0.1 uA | Microchip | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | - | 75 V | Active | - | N | - | 0.007055 oz | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1 V @ 10 mA | - | -65°C ~ 175°C | 4 A | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | 4 ns | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JAN1N5301-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5301 | - | - | 1 | - | - | - | - | - | 1.55 V | + 175 C | 100 V | 1.54 mA | Microchip Technology | 0.54 MOhms | 0.115 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 1.54mA | N | - | - | 100V | 1.55V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4938/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 175 V | 1 V @ 100 mA | - | -65°C ~ 175°C | - | 175 V | 100mA | Zener Diodes | 5pF @ 0V, 1MHz | - | - | - | 50 ns | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N5311-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5311 | - | - | 1 | - | - | - | - | - | 2.5 V | + 175 C | 100 V | 3.96 mA | Microchip Technology | 0.265 MOhms | 0.02 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 3.96mA | N | - | - | 100V | 2.5V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4942/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip / Microsemi | - | 1 | 1 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/359 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.3 V @ 1 A | - | -65°C ~ 175°C | 15 A | 200 V | 1A | Rectifiers | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() APT75DQ100BG Microchip Technology | In Stock | - | - | Through Hole | TO-247-2 | TO-247 [B] | APT75DQ100 | - | - | 1 | 75 A | - | 100 uA | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tube | - | - | Active | - | Details | - | 0.229281 oz | - | - | 1 kV | - | - | Tube | - | Fast Recovery Rectifiers | - | - | Standard | Solder Pin | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 1000 V | 3 V @ 75 A | - | -55°C ~ 175°C | 540 A | 1000 V | 75A | - | - | - | 33 ns | - | 250 ns | Rectifiers | 2.5 V | - | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() 1N5618/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip Technology | - | 1 | 1 A | - | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 600 V | - | - | Reel | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | 600 V | 1A | Rectifiers | - | - | 2 us | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() JANTX1N6642US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, D | D-5D | - | Microchip / Microsemi | - | 1 | 300 mA | - | 500 nA | Microchip | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 75 V | Active | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | 2.5 A | 75 V | 300mA | Diodes - General Purpose, Power, Switching | 5pF @ 0V, 1MHz | - | 5 ns | - | 5 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() S42100TS Microchip Technology | In Stock | - | - | Stud Mount | DO-8 | DO-205AA (DO-8) | S42100 | - | - | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | - | - | Tray | S42 | - | - | - | Standard | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 1000 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | 1000 V | 125A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() JAN1N5285UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5285 | - | - | 1 | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.297 mA | Microchip Technology | 14 MOhms | 1.95 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | 297µA | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5822/TR Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | - | Microchip / Microsemi | - | 100 | 3 A | 80 A | 100 uA | Microchip | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | 0.038801 oz | - | - | 40 V | 40 V | - | Reel | Military, MIL-PRF-19500/620 | - | - | Diodes & Rectifiers | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 500 mV @ 3 A | - | -65°C ~ 125°C | - | 40 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 1N5195/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | - | 1 | 100 mA | - | 25 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | 180 V | Active | - | N | - | 0.004833 oz | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 180 V | 1 V @ 100 mA | - | -65°C ~ 175°C | 2 A | 180 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JAN1N5617/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip / Microsemi | - | 1 | 1 A | - | 500 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/429 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | 1.6 V @ 3 A | - | -65°C ~ 175°C | 25 A | 400 V | 1A | Rectifiers | - | - | 150 ns | - | 150 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() APT2X101D100J Microchip Technology | In Stock | - | - | Chassis Mount | SOT-227-4 | ISOTOP® | APT2X101 | - | 95A | 1 | 95 A | - | 250 uA | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Screw Mount | Tube | - | - | Active | - | Details | ISOTOP | 1.058219 oz | - | - | 1 kV | - | - | Tube | - | Fast Recovery Rectifiers | - | - | Standard | - | Dual Parallel | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 1000 V | 2.5 V @ 100 A | - | -55°C ~ 175°C | 1 kA | 1000 V | - | - | - | 2 Independent | 43 ns | 1 | 300 ns | Rectifiers | 1.9 V | - | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() 1N6842/TR Microchip Technology | In Stock | - | - | Surface Mount | 3-SMD, No Lead | U3 (SMD-0.5) | - | Microchip Technology | - | 1 | 10 A | 200 A | 50 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 60 V | 60 V | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 60 V | 780 mV @ 10 A | - | -55°C ~ 150°C | - | 60 V | 10A | Schottky Diodes & Rectifiers | 400pF @ 10V, 1MHz | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - |