- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N1186R Microchip Technology | 2237 |
| - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | NO | DO-5 | SILICON | 1 | 1N1186 | Microchip / Microsemi | 1 | - | - | MICROSEMI CORP | - | Microchip | JANTXV1N1186R | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | 1 | 175 °C | -65 °C | Bulk | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | - | Active | NOT SPECIFIED | - | 5.34 | N | No | - | - | - | - | - | Tray | Military, MIL-PRF-19500/297 | e0 | No | - | - | Tin/Lead (Sn/Pb) | POWER | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | MIL-19500/297 | O-MUPM-D1 | Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10 μA @ 200 V | 1.4 V @ 110 A | ANODE | - | -65°C ~ 175°C | - | 35 A | 200 V | 35A | Rectifiers | 1 | - | 200 V | DO-203AB | - | 500 A | - | - | - | Rectifiers | - | Rectifiers | - | ||
![]() R306120F Microchip Technology | 32 |
| - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 1200 V | 1.25 V @ 200 A | - | - | -65°C ~ 200°C | - | - | 1200 V | 70A | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() JANTXV1N6620/TR Microchip Technology | 44 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | 500 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 200 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | 1.4 V @ 1.2 A | - | - | -65°C ~ 150°C | 20 A | - | 220 V | 1.2A | Rectifiers | - | - | - | - | - | - | 45 ns | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | ||
![]() 1N6910UTK2AS/TR Microchip Technology | 2060 |
| - | Surface Mount | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 1.2 mA @ 15 V | 520 mV @ 25 A | - | - | -65°C ~ 150°C | - | - | 15 V | 25A | Zener Diodes | - | - | - | - | 2000pF @ 5V, 1MHz | - | - | - | - | - | - | Zener Diodes | - | ||
![]() R4210F Microchip Technology | In Stock | - | - | Stud Mount | DO-8 | - | DO-205AA (DO-8) | - | - | R4210 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Tray | R42 | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 100 V | 1.2 V @ 200 A | - | - | -65°C ~ 200°C | - | - | 100 V | 125A | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | ||
![]() R42100TS Microchip Technology | 26 |
| - | Stud Mount | DO-8 | - | DO-205AA (DO-8) | - | - | R42100 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Tray | R42 | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 1000 V | 1.2 V @ 200 A | - | - | -65°C ~ 200°C | - | - | 1000 V | 125A | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | ||
![]() JANTXV1N5311UR-1 Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5311 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | 3.96mA | - | N | - | 0.004021 oz | 100V | 2.5V | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.21 mm | ||
![]() UES1306SM/TR Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 μA @ 400 V | - | - | - | -55°C ~ 175°C | - | - | 400 V | 5A | Rectifiers | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | ||
![]() 1N3161 Microchip Technology | 2413 |
| - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3161 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 50 V | 1.25 V @ 240 A | - | - | -65°C ~ 200°C | - | - | 50 V | 240A | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | ||
![]() 1N3070UR-1 Microchip Technology | 38 |
| - | Through Hole | DO-213AA-2 | YES | DO-7 | SILICON | 2 | 1N3070 | - | 1 | 1 V | - | MICROSEMI CORP | - | - | 1N3070UR-1 | - | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | 175 °C | - | Bulk | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | - | 0.5 W | Active | NOT SPECIFIED | - | 5.28 | N | No | - | - | - | - | - | Bulk | - | e0 | - | EAR99 | - | TIN LEAD | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Standard | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 100 nA @ 175 V | 1 V @ 100 mA | ISOLATED | - | -65°C ~ 175°C | - | 0.1 A | 175 V | 100mA | - | - | - | 175 V | DO-213AA | - | 2 A | - | 0.05 µs | 50 ns | - | - | - | - | ||
![]() 1N3264R Microchip Technology | 2401 |
| - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3264 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 7.054792 oz | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 250 V | 1.3 V @ 300 A | - | - | -65°C ~ 190°C | - | - | 250 V | 275A | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | ||
![]() 1N1203R Microchip Technology | 9 |
| - | Stud Mount | DO-203AA-2 | NO | DO-4 (DO-203AA) | SILICON | 1 | 1N1203 | - | 1 | 1.2 V | 12 A | MICROSEMI CORP | 10 uA | - | 1N1203R | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | - | Active | NOT SPECIFIED | - | 5.39 | N | No | - | - | - | 300 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | POWER | - | 8541.10.00.80 | - | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | Single | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 300 V | 1.2 V @ 30 A | ANODE | - | -65°C ~ 200°C | 250 A | 12 A | 300 V | 12A | - | 1 | - 65 C to + 200 C | 300 V | DO-203AA | - | 250 A | - | - | - | Rectifiers | 1.2 V | - | - | ||
![]() 1N3272 Microchip Technology | In Stock | - | - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3272 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 7.054792 oz | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 900 V | 1.3 V @ 300 A | - | - | -65°C ~ 190°C | - | - | 900 V | 275A | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | ||
![]() CDLL4148/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | 100 mA | - | 0.5 uA | Microchip | - | 4 pF | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 75 V | - | Active | - | - | - | N | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1 V @ 200 mA | - | - | -65°C ~ 175°C | 2 A | - | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 4pF @ 0V, 1MHz | - | 5 ns | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | ||
![]() 1N6628U Microchip Technology | 33 |
| - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | - | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 660 V | 1.35 V @ 2 A | - | - | -65°C ~ 150°C | - | - | 660 V | 1.75A | Zener Diodes | - | - | - | - | 40pF @ 10V, 1MHz | - | - | - | 45 ns | - | - | Zener Diodes | - | ||
![]() JANTX1N5806/TR Microchip Technology | 49 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 2.5 A | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 150 V | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 875 mV @ 1 A | - | - | -65°C ~ 175°C | 35 A | - | 150 V | 1A | Rectifiers | - | - | - | - | 25pF @ 10V, 1MHz | - | 25 ns | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | ||
![]() JANTXV1N5418US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | - | D-5B | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.020917 oz | - | - | 400 V | - | - | Military, MIL-PRF-19500/411 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | - | 400 V | 3A | Rectifiers | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | ||
![]() JAN1N5621US/TR Microchip Technology | 33 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 100 | - | 3 A | - | 500 nA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 800 V | - | Reel | Military, MIL-PRF-19500/429 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | 800 V | 1A | Rectifiers | - | - | - | - | - | - | 300 ns | - | 300 ns | Rectifiers | 1.6 V | Rectifiers | - | ||
![]() JANTX1N5299UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5299 | - | 1 | - | - | - | - | - | - | - | 1.45 V | + 175 C | 100 V | 1.32 mA | Microchip Technology | 0.64 MOhms | 0.155 MOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | 1.32mA | - | N | - | - | 100V | 1.45V | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6643US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, D | - | D-5D | - | - | - | Microchip / Microsemi | 1 | - | 300 mA | - | 500 nA | Microchip | - | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50 V | - | Active | - | - | - | N | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 nA @ 20 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | 2.5 A | - | 125 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 5pF @ 0V, 1MHz | - | 5 ns | - | 6 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - |