- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6639US/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, D | - | - | D-5D | - | - | - | Microchip / Microsemi | - | 100 | - | 500 mA | - | - | 100 nA | Microchip | - | 2.5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 75 V | Active | - | - | - | - | N | - | - | - | - | Reel | Military, MIL-PRF-19500/609 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 75 V | 1.2 V @ 300 mA | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | 4 ns | - | - | 4 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JAN1N5420US/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | 0.020917 oz | 600 V | - | - | Military, MIL-PRF-19500/411 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | - | 600 V | 3A | - | Rectifiers | - | - | - | - | - | - | - | - | 400 ns | - | - | 400 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | ||
![]() UFR8510 Microchip Technology | In Stock | - | - | - | - | - | DO-203AB-2 | - | - | - | - | - | - | - | - | 1 | - | 85 A | - | - | 50 uA | - | - | - | + 175 C | - | - 65 C | Stud Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 100 V | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 1.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | - | Rectifiers | 975 mV | - | - | - | - | ||
![]() JAN1N6625/TR Microchip Technology | 50 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 1.5 A | - | - | 1 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 1 kV | - | - | Military, MIL-PRF-19500/585 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | 1.75 V @ 1 A | - | -65°C ~ 150°C | 15 A | - | 1000 V | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | 80 ns | - | - | 30 ns | Rectifiers | 1.95 V | Rectifiers | - | - | - | ||
![]() R43160 Microchip Technology | 45 |
| - | Production (Last Updated: 1 month ago) | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | 2 | DO-205AA (DO-8) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 1600 V | 1.1 V @ 200 A | - | -65°C ~ 200°C | - | - | 1600 V | 150A | 1.1 V | - | - | - | - | - | - | 2.5 kA | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() JANTXV1N6623/TR Microchip Technology | 13 |
| - | - | - | Through Hole | A, Axial | - | - | A-PAK | - | - | - | Microchip / Microsemi | - | 1 | - | 1.5 A | - | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 800 V | - | - | Military, MIL-PRF-19500/585 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 880 V | 1.55 V @ 1 A | - | -65°C ~ 150°C | 20 A | - | 880 V | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | 60 ns | - | - | 50 ns | Rectifiers | 1.8 V | Rectifiers | - | - | - | ||
![]() 1N645-1/TR Microchip Technology | 26 |
| - | - | - | Surface Mount | DO-35-2 | - | - | DO-213AA | - | - | 1N645 | - | - | 1 | - | 400 mA | - | MICROSEMI CORP | 50 nA | - | 1N645-1/TR | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | 500 mW | - | Active | - | - | NOT SPECIFIED | 5.68 | N | No | - | 225 V | - | Reel | - | e0 | - | Standard Recovery Rectifiers | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Standard | - | - | NOT SPECIFIED | unknown | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 50 nA @ 225 V | 1 V @ 400 mA | - | -65°C ~ 175°C | 5 A | - | 225 V | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | - | - | - | - | ||
![]() JANS1N6638/TR Microchip Technology | 12 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 125 V | 1.1 V @ 200 mA | - | -65°C ~ 200°C | - | - | 150 V | 300mA | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | 4.5 ns | - | - | Microchip Technology | - | - | - | ||
![]() JAN1N6630/TR Microchip Technology | 13 |
| - | - | - | Through Hole | E, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 2 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 900 V | - | - | Military, MIL-PRF-19500/590 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 900 V | 1.4 V @ 1.4 A | - | -65°C ~ 150°C | 75 A | - | 900 V | 1.4A | - | Rectifiers | - | - | - | - | - | - | - | - | 60 ns | - | - | 50 ns | Rectifiers | 1.7 V | Rectifiers | - | - | - | ||
![]() JANS1N6642UB/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | 3-SMD, No Lead | - | - | UB | - | - | - | Microchip / Microsemi | - | 50 | - | 100 mA | - | - | 500 nA | Microchip | - | 5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 75 V | Active | - | - | - | - | N | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.2 V @ 100 mA | - | - | 2.5 A | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | 5 ns | - | - | 5 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JANS1N5614US/TR Microchip Technology | 3546 |
| - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | - | 1 A | - | - | 500 nA | Microchip | - | - | + 200 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/427 | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | - | 200 V | 1A | - | Rectifiers | - | 2 | - | - | - | - | - | Single | 2 us | 200 | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() APT60DQ120SG Microchip Technology | 11 |
| - | - | - | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | - | - | D3PAK | - | - | APT60DQ120 | Microchip Technology / Atmel | - | 1 | - | 120 A | - | - | 100 uA | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | 1.2 kV | - | Tube | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 μA @ 1200 V | 3.3 V @ 60 A | - | -55°C ~ 175°C | 540 A | - | - | 60A | - | Rectifiers | - | 320 | - | - | - | - | - | Single | 30 ns | 1.2 | - | 320 ns | Rectifiers | 3.35 V | Rectifiers | - | - | - | ||
![]() MSC010SDA170B Microchip Technology | 28 | - | - | Production (Last Updated: 9 months ago) | - | Through Hole | TO-247-2 | - | - | TO-247-3 | - | - | MSC010 | - | - | 1 | - | 10 A | 90 A | - | 200 uA | - | - | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | TO-247 | - | - | - | - | Active | - | Schottky Diode | - | - | Details | - | 0.460219 oz | 1700 V | 1.7 kV | Tube | MSC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | No Recovery Time > 500mA (Io) | SiC Schottky | 200 µA @ 1700 V | 1.8 V @ 10 A | - | -55°C ~ 175°C | - | - | 1700 V | 31A | - | - | - | - | - | - | 820pF @ 1V, 1MHz | - | - | Single | - | 1.7kV | - | 0 ns | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | - | ||
![]() APT15D100BCTG Microchip Technology | 50 |
| - | - | - | Through Hole | TO-247-3 | - | - | TO-247 [B] | - | - | APT15 | - | 15A | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 1.340411 oz | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Solder Pin | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 1000 V | 2.3 V @ 15 A | - | -55°C ~ 175°C | - | - | 1000 V | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | 260 ns | Rectifiers | - | - | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() JAN1N5416/TR Microchip Technology | 16 |
| - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 100 V | - | - | Military, MIL-PRF-19500/411 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | - | 100 V | 3A | - | Rectifiers | - | - | - | - | - | - | - | - | 150 ns | - | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | ||
![]() JANTX1N6621US/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | - | 1 | - | 2 A | - | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/585 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 440 V | 1.4 V @ 1.2 A | - | -65°C ~ 150°C | 20 A | - | 440 V | 2A | - | Rectifiers | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | 45 ns | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() APT15D120KG Microchip Technology | 220 |
| - | - | - | Through Hole | TO-220-2 | NO | - | TO-220 [K] | SILICON | 2 | APT15D120 | - | - | 1 | 2.5 V | 15 A | - | MICROSEMI CORP | 250 uA | - | APT15D120KG | - | + 175 C | Microchip Technology | - 55 C | Through Hole | 1 | 175 °C | -55 °C | Tube | PLASTIC/EPOXY | ROHS COMPLIANT, TO-220, 2 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AC | - | - | Active | - | - | NOT SPECIFIED | 5.53 | Details | Yes | 0.211644 oz | 1.2 kV | - | Tube | - | e3 | Yes | Fast Recovery Rectifiers | PURE MATTE TIN | - | - | ULTRA FAST SOFT RECOVERY | FREEWHELLING DIODE, HIGH RELIABILITY, LOW NOISE, SNUBBER DIODE | 8541.10.00.80 | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | - | R-PSFM-T2 | Not Qualified | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 250 µA @ 1200 V | 2.5 V @ 15 A | CATHODE | -55°C ~ 175°C | 110 A | 15 A | 1200 V | 15A | - | - | 1 | - | 1200 V | TO-220AC | - | - | 110 A | - | 260 ns | - | 0.26 µs | 260 ns | Rectifiers | 2.5 V | - | 9.19 mm | 10.26 mm | 4.72 mm | ||
![]() JANTX1N5802/TR Microchip Technology | 50 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 2.5 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 50 V | - | - | Military, MIL-PRF-19500/477 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 50 V | 875 mV @ 1 A | - | -65°C ~ 175°C | 35 A | - | 50 V | 1A | - | Rectifiers | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | 25 ns | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | ||
![]() JANTXV1N5620/TR Microchip Technology | 24 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 1 A | - | - | 500 nA | Microchip | - | - | + 200 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 800 V | - | - | Military, MIL-PRF-19500/427 | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | - | 800 V | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | 2 us | - | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() S504100 Microchip Technology | 2684 |
| - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | - | DO-205AB, DO-9 | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | SR504 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 1000 V | 1.25 V @ 1000 A | - | -65°C ~ 200°C | - | - | 1000 V | 300A | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - |