- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5283UR-1/TR Microchip | 43 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5283 | - | - | 100 | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.242 mA | Microchip Technology | 25 mOhms | 2.75 mOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 242µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5313-1/TR Microchip | 43 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5313 | - | - | 1 | - | - | - | - | - | - | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 4.73mA | - | N | - | - | 100V | 2.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5307-1/TR Microchip | 43 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5307 | - | - | 1 | - | - | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 MOhms | 0.044 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 2.64mA | - | N | - | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6638/TR Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 125 V | 1.1 V @ 200 mA | - | - | -65°C ~ 200°C | - | - | 150 V | 300mA | - | - | Diodes - General Purpose, Power, Switching | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | 4.5 ns | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() JANS1N5809URS Microchip | In Stock | - | - | - | - | Surface Mount | D-5A-2 | YES | B, SQ-MELF | SILICON | 2 | - | - | - | 1 | 6 A | - | MICROSEMI CORP | - | - | JANS1N5809URS | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | - | Active | - | - | 5.8 | N | No | - | - | - | - | - | - | Waffle | Military, MIL-PRF-19500/477 | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.80 | - | Standard | END | WRAP AROUND | - | compliant | 2 | MIL-19500 | SMD/SMT | O-LELF-R2 | Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | - | 875 mV @ 4 A | ISOLATED | - | -65°C ~ 175°C | - | 3 A | 100 V | 6A | - | - | - | 1 | 100 V | - | - | 125 A | - | - | 0.03 µs | 30 ns | Rectifiers | - | - | - | - | 26.2 mm | 5.08 mm | 2.62 mm | - | ||
![]() JAN1N5313-1/TR Microchip | 43 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5313 | - | - | 1 | - | - | - | - | - | - | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 4.73mA | - | N | - | - | 100V | 2.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5300UR-1/TR Microchip | 13 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5300 | - | - | 1 | - | - | - | - | - | - | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 MOhms | 0.135 MOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 1.43mA | - | N | - | - | 100V | 1.5V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5291UR-1/TR Microchip | 23 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5291 | - | - | 1 | - | - | - | - | - | - | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 mOhms | 0.56 mOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 616µA | - | N | - | - | 100V | 1.1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5304-1/TR Microchip | 23 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5304 | - | - | 100 | - | - | - | - | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 mOhms | 0.074 mOhms | - 55 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 1.98mA | - | N | - | - | 100V | 1.75V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5809US/TR Microchip Technology | 44 |
| - | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | 6 A | - | - | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 875 mV @ 4 A | - | - | -65°C ~ 175°C | 125 A | - | 100 V | 3A | - | - | Rectifiers | - | - | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | - | - | 875 mV | Rectifiers | - | - | - | - | ||
![]() JANTXV1N5284-1/TR Microchip | 12 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5284 | - | - | 1 | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.264 mA | Microchip Technology | 19 MOhms | 2.35 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 264µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20200CTE3/TU Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | TO-220AB-3 | - | TO-220AB | - | - | MBR20200 | - | 10A | 2000 | 20 A | 275 A | - | 50 uA | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.063493 oz | - | - | 200 V | 200 V | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 200 V | 950 mV @ 10 A | - | - | 150°C (Max) | - | - | 200 V | - | 200 V | 10 A | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Rectifiers | - | - | 900 mV | - | - | - | - | No | ||
![]() JANTXV1N5314UR-1 Microchip | 50 |
| - | - | - | Surface Mount | DO-213AB-2 | YES | DO-213AB (MELF, LL41) | SILICON | 2 | 1N5314 | - | - | 1 | - | - | MICROSEMI CORP | - | - | JANTXV1N5314UR-1 | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AB | 0.5 W | Active | NOT SPECIFIED | 5.17mA | 5.18 | N | No | 0.004021 oz | 100V | 2.9V | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | - | O-LELF-R2 | Qualified | SINGLE | - | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | DO-213AB | - | - | - | - | - | - | - | 4.7 mA | 2.9 V | - | - | - | 5.21 mm | - | - | ||
![]() JAN1N4249/TR Microchip Technology | 20 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 1 kV | - | - | - | Military, MIL-PRF-19500/286 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | 1.3 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | 1000 V | 1A | - | - | Rectifiers | - | - | - | - | - | - | 5 us | - | 5 μs | Rectifiers | - | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() JAN1N5615/TR Microchip Technology | 44 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | - | 500 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/429 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | 200 V | 1A | - | - | Rectifiers | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | - | 1.6 V | Rectifiers | - | - | - | - | ||
![]() JANTXV1N5618US/TR Microchip Technology | 50 | - | - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | - | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/427 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | 1.3 V @ 3 A | - | - | -65°C ~ 200°C | 30 A | - | 600 V | 1A | - | - | Rectifiers | - | - | - | - | - | - | 2 us | - | 2 μs | Rectifiers | - | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() JANTX1N6845U3/TR Microchip Technology | 2164 |
| - | - | - | Surface Mount | 3-SMD, No Lead | - | U3 (SMD-0.5) | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/682 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 100 μA @ 45 V | 720 mV @ 20 A | - | - | -65°C ~ 150°C | - | - | 45 V | 30A | - | - | Schottky Diodes & Rectifiers | - | - | - | 800pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() DSB3A40 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 2 | DSB3A40 | - | - | 1 | - | - | MICROSEMI CORP | - | - | DSB3A40 | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | 1 | - | - | Bulk | GLASS | HERMETIC SEALED, D5B, 2 PIN | ROUND | LONG FORM | Active | - | - | Active | NOT SPECIFIED | - | 5.49 | N | No | - | - | - | - | - | - | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-LALF-W2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 µA @ 40 V | 500 mV @ 3 A | ISOLATED | - | -65°C ~ 125°C | - | 3 A | 40 V | 3A | - | - | - | 1 | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | - | ||
![]() JANTX1N6625/TR Microchip Technology | 24 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1.5 A | - | - | 1 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 1 kV | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 1100 V | 1.75 V @ 1 A | - | - | -65°C ~ 150°C | 15 A | - | 1100 V | 1A | - | - | Rectifiers | - | - | - | 10pF @ 10V, 1MHz | - | - | 80 ns | - | 60 ns | Rectifiers | - | - | 1.95 V | Rectifiers | - | - | - | - | ||
![]() JAN1N5294-1/TR Microchip | 50 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5294 | - | - | 1 | - | - | - | - | - | - | 1.2 V | + 175 C | 100 V | 0.825 mA | Microchip Technology | 1.15 MOhms | 0.335 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 825µA | - | N | - | - | 100V | 1.2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |