- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Regulator Current (Max) | RoHS | Tradename | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6842/TR Microchip Technology | In Stock | - | - | Surface Mount | 3-SMD, No Lead | U3 (SMD-0.5) | - | Microchip Technology | - | 1 | 10 A | 200 A | 50 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 60 V | 60 V | - | Reel | - | - | - | Diodes & Rectifiers | Si | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 60 V | 780 mV @ 10 A | - | -55°C ~ 150°C | - | 60 V | 10A | Schottky Diodes & Rectifiers | 400pF @ 10V, 1MHz | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() R21100F Microchip Technology | In Stock | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() APT2X60D100J Microchip Technology | In Stock | - | - | Chassis Mount | SOT-227-4 | ISOTOP® | APT2X60 | - | 55A | 1 | 55 A | - | 250 uA | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Screw Mount | Tube | - | - | Active | - | Details | ISOTOP | 1.058219 oz | - | - | 1 kV | - | - | Tube | - | Fast Recovery Rectifiers | - | - | Standard | Dual Parallel | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 1000 V | 2.5 V @ 60 A | - | - | 540 A | 1000 V | - | - | - | 2 Independent | 280 ns | 280 ns | Rectifiers | 2.5 V | - | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() CDLL914/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | 1 | 50 mA | - | 0.5 uA | Microchip | 4 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 75 V | Active | - | N | - | - | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 50 mA | - | -65°C ~ 175°C | 1 A | 75 V | 200mA | Diodes - General Purpose, Power, Switching | 4pF @ 0V, 1MHz | - | 5 ns | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1N6843U3 Microchip Technology | In Stock | - | - | Surface Mount | 3-SMD, No Lead | U3 (SMD-0.5) | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 100 V | 1.2 V @ 100 mA | - | -65°C ~ 150°C | - | 100 V | 10A | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTX1N5618US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | - | 1 | 1 A | - | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/427 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | 600 V | 1A | Rectifiers | - | - | 2 us | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() UES1306E3 Microchip Technology | In Stock | - | - | Through Hole | B, Axial | B, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 μA @ 400 V | 1.25 V @ 3 A | - | -55°C ~ 150°C | - | 400 V | 3A | - | - | - | - | 50 ns | - | - | - | - | - | - | ||
![]() SD24150 Microchip Technology | In Stock | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() 1N5183E3 Microchip Technology | In Stock | - | - | Through Hole | S, Axial | S, Axial | - | Microchip Technology | - | 1 | 100 mA | - | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Bulk | 1.5 W | - | Active | - | Details | - | 0.014110 oz | - | - | 7.5 kV | - | - | Bulk | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | - | 10 V @ 100 mA | - | -65°C ~ 175°C | 4 A | 7500 V | 100mA | Rectifiers | - | - | - | - | Rectifiers | 10 V | Rectifiers | - | - | - | ||
![]() JAN1N5195/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | - | 100 | 100 mA | - | 25 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | 180 V | Active | - | N | - | 0.004833 oz | - | - | - | - | - | Reel | Military, MIL-PRF-19500/118 | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 μA @ 200 V | 1 V @ 100 mA | - | -65°C ~ 175°C | 2 A | 180 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() SBR6045PFR Microchip Technology | In Stock | - | - | Through Hole | DO-208AA | DO-21 | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 2 mA @ 45 V | 600 mV @ 60 A | - | -55°C ~ 150°C | - | 45 V | 60A | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() 1N4153-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | - | 1 | 20 mA | - | 5 uA | Microchip | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | 50 V | Active | - | N | - | 0.007055 oz | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 50 nA @ 50 V | 880 mV @ 20 mA | - | -65°C ~ 175°C | 2 A | 50 V | 150mA | Diodes - General Purpose, Power, Switching | - | - | 4 ns | 4 ns | Switching Diodes | 0.88 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JANTX1N5289-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5289 | - | - | 1 | - | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 473µA | N | - | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5301-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5301 | - | - | 1 | - | - | - | - | - | 1.55 V | + 175 C | 100 V | 1.54 mA | Microchip Technology | 0.54 MOhms | 0.115 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 1.54mA | N | - | - | 100V | 1.55V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5551/TR Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | - | Microchip / Microsemi | - | 1 | 5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | 0.026455 oz | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/420 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.2 V @ 9 A | - | -65°C ~ 175°C | 100 A | 400 V | 3A | Rectifiers | - | - | 2 us | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | - | ||
![]() JAN1N5304-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5304 | - | - | 1 | - | - | - | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 1.98mA | N | - | - | 100V | 1.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5291-1/TR Microchip | In Stock | - | - | Through Hole | DO-7-2 | DO-7 | 1N5291 | - | - | 1 | - | - | - | - | - | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 MOhms | 0.56 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | 616µA | N | - | - | 100V | 1.1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6621/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip / Microsemi | - | 1 | 2 A | - | 500 nA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/585 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 440 V | 1.4 V @ 1.2 A | - | -65°C ~ 150°C | 20 A | 440 V | 2A | Rectifiers | 10pF @ 10V, 1MHz | - | 45 ns | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() JANTX1N5553US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | D-5B | - | Microchip / Microsemi | - | 100 | 5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | 800 V | - | - | Reel | Military, MIL-PRF-19500/420 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 800 V | 1.3 V @ 9 A | - | -65°C ~ 175°C | 100 A | 800 V | 3A | Rectifiers | - | - | 2 us | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() JANTX1N5285UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5285 | - | - | 1 | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.297 mA | Microchip Technology | 14 MOhms | 1.95 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | 297µA | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |