- Mfr
- Product Status
- Series
- Package / Case
- Package
- Supplier Device Package
- Capacitance @ Vr, F
- Diode Type
- Operating Temperature
- Voltage - Peak Reverse (Max)
- Resistance @ If, F
- RoHS
Attribute column
Manufacturer
Microchip Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Body Orientation | Brand | Colour outer sheath | Conductor category | Contact Materials | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With/Related Products | Forward Voltage-Max (VF) | Ihs Manufacturer | Insert Arrangement | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material outer sheath | Mfr | Min. permitted bending radius, moving application/free movement | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Termination Method | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Gender | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Contact Gender | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Current - Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Resistance @ If, F | Product | Product Category | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSB1A100 Microchip | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | DSB1A100 | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | DSB1A100 | - | Microchip Technology | - | - | - | - | - | 1 | 125 °C | -55 °C | - | Bulk | UNSPECIFIED | HERMETIC SEALED PACKAGE-2 | ROUND | LONG FORM | Active | DO-41 | - | - | - | Active | NOT SPECIFIED | 5.35 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | EAR99 | TIN LEAD | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-XALF-W2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 µA @ 100 V | - | 690 mV @ 1 A | ISOLATED | - | 1 A | 100 V | 1A | - | - | - | - | 100 V | DO-41 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-DATA-JANS1N5418US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | - | Colour + rings | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | Yes | - | - | Other | - | 52 | - | 1 | 500 | 300 | - | - | - | 6.9 | - | - | - | - | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPP4403-206/TR Microchip Technology | 816 |
| - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | 1000 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | ||
![]() UMX1089-GM2 Microchip Technology | 45 |
| - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | ||
![]() UM9406F Microchip Technology | 45 |
| - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | ||
![]() GC4491-150A Microchip | In Stock | - | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 0.25pF @ 50V, 1MHz | - | - | 750V | - | - | 1.2Ohm @ 100mA, 100MHz | - | - | - | - | ||
![]() JANS1N6663 Microchip | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | - | Straight | - | - | - | Beryllium Copper | - | - | - | - | - | MICROSEMI CORP | 14-5 | - | - | Microsemi Corporation | JANS1N6663 | - | Microchip Technology | - | Wall Mount | - | - | - | 1 | - | - | - | Bulk | GLASS | - | ROUND | LONG FORM | Active | - | - | - | - | Active | - | 5.43 | - | No | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | EAR99 | - | - | Receptacle | - | 8541.10.00.70 | - | Standard | AXIAL | WIRE | - | compliant | - | MIL-19500/587 | O-LALF-W2 | Qualified | SKT | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 50 nA @ 600 V | - | 1 V @ 400 mA | ISOLATED | -65°C ~ 175°C | 0.5 A | 600 V | 500mA | - | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | No | 35.69 mm | ||
![]() 1N6775 Microchip | 2445 |
| - | - | Through Hole | TO-257-3 | NO | - | TO-257 | SILICON | 2 | - | - | Microchip Technology | - | - | - | - | 1 | - | - | 1 V | MICROSEMI CORP | - | - | - | Microchip | 1N6775 | - | Microchip Technology | - | - | - | - | - | 1 | 150 °C | -65 °C | - | Bulk | METAL | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Active | NOT SPECIFIED | 5.38 | N | No | - | - | - | - | - | - | Tray | - | e0 | No | - | - | - | TIN LEAD | ULTRA FAST RECOVERY POWER | - | - | 8541.10.00.80 | Diodes & Rectifiers | Standard | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | R-MSFM-P2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 800 mV | - | 1.15 V @ 15 A | ISOLATED | -65°C ~ 150°C | 15 A | 100 V | 15A | - | - | Rectifiers | 1 | 100 V | TO-257 | 300pF @ 5V, 1MHz | 180 A | - | - | 0.035 µs | 35 ns | - | Rectifiers | Rectifiers | - | - | ||
![]() MG1008-42 Microchip | In Stock | - | - | - | - | Stud | - | - | - | - | - | MG1008 | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | 500 mW | Active | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | ||
![]() MP61010-M42 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | MP61010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 0.18pF @ 10V, 1MHz | - | - | 50V | - | - | 1Ohm @ 20mA, 1GHz | - | - | - | - | ||
![]() GC4902-12 Microchip | In Stock | - | - | - | - | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025pF @ 10V, 2.2GHz | - | - | 100V | - | - | 3Ohm @ 50mA, 2.2GHz | - | - | - | - | ||
![]() GC4731-129A Microchip | In Stock | - | - | - | - | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | 2 W | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1pF @ 6V, 1MHz | - | - | 15V | - | - | 2Ohm @ 10mA, 100MHz | - | - | - | - | ||
![]() UM4002B Microchip | In Stock | - | - | Through Hole | - | Axial | - | 2 | Axial | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 12 W | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | - | PIN - Single | - | 100 kW | - | - | - | - | - | - | 1 V | - | PIN Diodes | - | - | - | 3pF @ 100V, 1MHz | - | 200 V | 200V | - | - | 500mOhm @ 100mA, 100MHz | - | PIN Diodes | - | - | ||
![]() GC4731-115-2 Microchip | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | 2 W | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1pF @ 6V, 1MHz | - | - | 15V | - | - | 2Ohm @ 10mA, 100MHz | - | - | - | - | ||
![]() GC4491-79 Microchip | In Stock | - | - | - | - | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 0.25pF @ 50V, 1MHz | - | - | 750V | - | - | 1.2Ohm @ 100mA, 100MHz | - | - | - | - | ||
![]() UM6610B Microchip | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2.5 W | Active | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 0.4pF @ 100V, 1MHz | - | - | 1000V | - | - | 2.5Ohm @ 100mA, 100MHz | - | PIN Diodes | - | - | ||
![]() GC4602-171 Microchip | In Stock | - | - | - | - | SQ-MELF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pF @ 50V, 1MHz | - | - | 2000V | - | - | 250mOhm @ 500mA, 100MHz | - | - | - | - | ||
![]() KVX2143-150B Microchip | In Stock | - | - | - | - | Die | - | - | Chip | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varactor Diodes | - | - | - | - | - | - | - | - | - | - | - | Varactor Diodes | - | - | ||
![]() GC4701-150B Microchip | In Stock | - | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2 W | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15pF @ 6V, 1MHz | - | - | 20V | - | - | 1.5Ohm @ 10mA, 100MHz | - | - | - | - | ||
![]() GC4732-150A Microchip | In Stock | - | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 3 W | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15pF @ 6V, 1MHz | - | - | 15V | - | - | 1.5Ohm @ 10mA, 100MHz | - | - | - | - |