- Mfr
- Product Status
- Series
- Package / Case
- Package
- Supplier Device Package
- Capacitance @ Vr, F
- Diode Type
- Operating Temperature
- Voltage - Peak Reverse (Max)
- Resistance @ If, F
- RoHS
Attribute column
Manufacturer
Microchip Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Diode Element Material | Number of Terminals | Approvals | AWG | Base Product Number | Brand | Cable design | Cable features | Cable use | Cable version | Carrier Life | Connections | Connector version | Content | Development Kit | Diode Capacitance | Factory colour | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Frequency Aging | Gearing | Halogen-free | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Package Code | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Diode Capacitance | Maximum Operating Frequency | Maximum Operating Temperature | Maximum Series Resistance @ Maximum IF | Maximum Series Resistance @ Minimum IF | Mfr | Min. temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Number of Elements | Off Isolation - Typ | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Standard Frequency | Supplier Package | Switch Configuration | Version | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Composition | Color | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Lens Style | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Lens Size | Current - Average Rectified (Io) | Current - Max | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Series Resistance | Non-rep Pk Forward Current-Max | Insertion Loss | Diode Configuration | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Number of Switches | Reverse Test Voltage | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Power Dissipation @ Temperature Rise | Product | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5806JANTX/TR Microchip | In Stock | - | - | Board/Panel Mount, Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R15 | - | - | Active | -- | - | Flexible 1.5 (38.1mm) | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | - | - | - | 7.00mm | - | - | - | - | 25 | - | - | - | - | - | Single | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UM7104DR Microchip | In Stock | - | - | - | Stud | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Silver | - | - | - | None | Yes | - | - | - | - | - | - | 111-01551 | - | +538°C | - | - | - | - | - | Microchip Technology | -80°C | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | 7.5 W | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | - | MST500S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2pF @ 100V, 1MHz | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | 600mOhm @ 100mA, 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPP4203-206 Microchip | 556 |
| - | - | 0402 (1005 Metric) | - | 0402 | - | - | - | - | - | - | - | - | MPP4203 | Microchip Technology / Atmel | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 0.1pF @ 10V, 1MHz | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | 3Ohm @ 20mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() GC4731-79 Microchip | In Stock | - | - | - | 2-SMD, No Lead | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | 2 W | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 18.93°C/W @ 100 LFM | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1pF @ 6V, 1MHz | - | - | - | - | - | 15V | - | - | - | - | - | -- | - | - | 2Ohm @ 10mA, 100MHz | - | -- | - | - | - | - | - | - | - | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() UPP1001E3/TR7 Microchip Technology | 7 |
| - | - | DO-216AA | YES | DO-216 | - | - | - | - | SILICON | 1 | - | - | UPP1001 | - | - | - | - | - | - | - | - | - | - | 1.6@100V | - | 3000 | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | UPP1001E3/TR7 | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | 1 | - | 150 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | S-XSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | Active | NOT SPECIFIED | 1.25 | Details | Yes | Diode PIN Switch 100V 2-Pin(1+Tab) Power Mite T/R Powermite Package Commercial Two-Way Radio Antenna Switch Diode | - | - | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape | POWERMITE® | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | NOT SPECIFIED | compliant | - | - | - | S-XSSO-G1 | Not Qualified | SINGLE | - | - | - | - | - | - | PIN - Single | - | 2500 | - | ANODE | - | - | - | - | - | - | - | - | - | - | - | 1.6pF @ 100V, 1MHz | - | - | - | Single | - | 100V | 100 V | - | - | - | 100 V | - | - | 1.2 pF | 1Ohm @ 10mA, 100MHz | 1.6 pF | - | - | 3.5 µs | 50 mA | 100 MHz | 1 Ω | - | - | - | - | - | - | ||
![]() MML4401-GM3/TR Microchip Technology | 29 |
| - | - | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | MML4401 | Microchip Technology | - | - | - | - | 10 ns | - | - | - | - | - | - | 1 | - | - | - | - | 100 mA | - | 10 uA | - | Microchip | - | - | - | - | 1.5 pF | - | + 150 C | - | 2.5 Ohms | Microchip Technology | - | - 55 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 75 V | -55°C ~ 150°C | - | - | - | - | - | - | - | Fast Surface Mount MRI Protection Diode | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | PIN - 2 Independent | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 1.5pF @ 0V, 1MHz | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | 2.5Ohm @ 100mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() MML4401-GM2/TR Microchip Technology | 27 |
| - | - | 2-SMD, No Lead | - | 2-SMD | - | - | - | - | - | - | - | - | MML4401 | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 150°C | - | MML4400 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 1.5pF @ 0V, 1MHz | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | 2.5Ohm @ 100mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() GMP4201-GM1/TR Microchip Technology | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | GMP4201 | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 0.18pF @ 10V, 1MHz | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | 1.2Ohm @ 100mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() GMP4212-GM1 Microchip Technology | 361 |
| - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | GMP4212 | Microchip Technology | - | - | - | - | 300 ns | - | - | - | - | - | - | 1 | - | - | - | - | 20 mA | - | 500 nA | - | Microchip | - | - | - | - | 0.28 pF | 4 GHz | + 125 C | 1.8 Ohms | - | Microchip Technology | - | - 55 C | - | - | SMD/SMT | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 100 V | -55°C ~ 125°C | - | - | - | - | - | - | - | GigaMite Limiter Pin Diodes | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | 0.25pF @ 10V, 1MHz | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | 1.5Ohm @ 20mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() MPS2R11-608 Microchip Technology | 27 |
| - | - | 0402 (1005 Metric) | - | 0402 | - | - | - | - | - | - | - | - | MPS2R11 | Microchip Technology / Atmel | - | - | - | - | - | - | - | - | MSTF0011 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | + 125 C | - | - | Microchip Technology | - | - 65 C | - | - | SMD/SMT | - | 38 dB | - | Bulk | - | - | - | - | - | 4 W | 4 W | Active | - | - | Details | - | - | - | - | SPDT | - | - | -65°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 200 mA | RF Switch ICs | - | - | - | - | - | - | 0.75 dB | - | - | 150V | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Switch ICs | - | - | - | - | ||
![]() LXP1004-23-0/TR Microchip Technology | 37 | - | - | - | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | - | - | - | LXP1004 | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | Active | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 10 mA | PIN Diodes | - | - | - | 0.75pF @ 20V, 1MHz | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | 600mOhm @ 10mA, 100MHz | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() UM9404F Microchip Technology | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | ||
![]() GC4271-01 Microchip | In Stock | - | - | - | Die | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Blue,Light blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | XB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | 0.1pF @ 10V, 1MHz | - | - | - | - | - | 70V | - | - | - | - | - | - | - | - | 1Ohm @ 20mA, 1GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC4750-002 Microchip | In Stock | - | - | - | Die | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 50 W | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25pF @ 50V, 1MHz | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 3Ohm @ 50mA, 100MHz | - | - | - | - | - | - | - | - | - | - | 26mm | 97mm | - | ||
![]() GC4310-00 Microchip | In Stock | - | - | - | Die | - | Chip | - | - | - | - | - | - | - | 32 | - | Microchip Technology | Round | DisplayPort 1.4,triple shielding,gold plated connectors | TV/monitor | DisplayPort 1.4 | - | DisplayPort plug,USB-C® plug | straight | - | - | - | Grey,Black | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | Cable | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Full shielding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | 0.06pF @ 10V, 1MHz | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | 1.5Ohm @ 20mA, 1GHz | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() UM7514A Microchip | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | - | - | VH1245ALH9A4GGA | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 10 W | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | UM7500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pF @ 100V, 1MHz | - | - | - | - | - | 1400V | - | - | - | - | - | - | - | - | 1Ohm @ 50mA, 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5623US Microchip | 15 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | - | - | - | - | - | - | Microchip / Microsemi | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | - | Waffle | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | - | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | - | - | - | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 ns | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() GRP-B-DATA-JANTX1N6620 Microchip | In Stock | - | - | - | - | - | - | Fiberglass | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | - | HC3325D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-DATA-JANTX1N6511 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | - | - | 37789-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6631 Microchip | 9 |
| - | Through Hole | E, Axial | NO | E, Axial | - | - | - | - | SILICON | 2 | - | - | - | Microchip / Microsemi | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.6 V | ±5 ppm/Year | - | - | 2 A | SENSITRON SEMICONDUCTOR | 4 uA | - | Microchip | 306 | - | JANTX1N6631 | - | - | - | + 150 C | - | - | Microchip Technology | - | - 65 C | Fundamental | Surface Mount | Through Hole | 1 | - | 150 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | Active | NOT SPECIFIED | 5.26 | N | No | - | 39.321 MHz | SMD | - | - | 1.1 kV | -55 to 125 °C | Bulk | Military, MIL-PRF-19500/590 | e0 | No | - | - | EAR99 | Crystal | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | Diodes & Rectifiers | Standard | AXIAL | WIRE | - | NOT SPECIFIED | compliant | 2 | MIL | - | O-LALF-W2 | Qualified | Single | - | - | - | - | 30 pF | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 4 µA @ 1000 V | - | 1.95 V @ 2 A | ISOLATED | - | -65°C ~ 175°C | 60 A | 1.4 A | - | 2A | - | Rectifiers | 1 | - | 1000 V | 40pF @ 10V, 1MHz | 60 Ohm | 60 A | - | - | 80 ns | - | - | - | 0.06 µs | - | - | - | 60 ns | - | - | - | - | Rectifiers | - | - | - | - | 1.6 V | Rectifiers | - | - | - | - |