- Mfr
- Product Status
- Series
- Package / Case
- Package
- Supplier Device Package
- Capacitance @ Vr, F
- Diode Type
- Operating Temperature
- Voltage - Peak Reverse (Max)
- Resistance @ If, F
- RoHS
Attribute column
Manufacturer
Microchip Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Failure Rate | Configuration | Element Configuration | Diode Type | Case Connection | Output Current-Max | Forward Voltage | Current - Max | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Resistance @ If, F | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UMX4001B Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | - | - | - | - | - | - | - | - | - | - | PIN Diodes | - | ||
![]() UM4010A Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 25 W | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | PIN Diodes | - | - | - | - | - | 3pF @ 100V, 1MHz | - | - | 100V | 500mOhm @ 100mA, 100MHz | - | PIN Diodes | - | ||
![]() GC4490-150B Microchip | In Stock | - | - | - | Die | - | - | Chip | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | 50 mA | PIN Diodes | - | - | - | - | - | 0.1pF @ 50V, 1MHz | - | - | 750V | 1.5Ohm @ 100mA, 100MHz | - | PIN Diodes | - | ||
![]() FST8135 Microchip | In Stock | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | 0.53 V | MICROSEMI CORP | Microsemi Corporation | FST8135 | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.66 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 40 A | - | - | - | 1 | - | - | - | 35 V | - | - | 800 A | - | - | - | - | - | ||
![]() UM7006CR Microchip | In Stock | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | 10 W | Active | - | - | -65°C ~ 175°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 0.9pF @ 100V, 1MHz | - | - | 600V | 1Ohm @ 100mA, 100MHz | - | - | - | ||
![]() GC4713-154-4/TR Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | 5 W | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±25ppm/°C | 162 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 0.5pF @ 6V, 1MHz | - | - | 45V | 1Ohm @ 10mA, 100MHz | Military, Moisture Resistant, Weldable | - | -- | ||
![]() UMX4001B/TR Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 73.2 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | ||
![]() UM6201A Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 1.1pF @ 100V, 1MHz | - | - | 100V | 400mOhm @ 100mA, 100MHz | - | - | - | ||
![]() SM0512-M1/TR Microchip | In Stock | - | - | - | 1208 (3020 Metric) | - | - | M1 | - | - | SM0512 | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | 1 A | - | - | - | - | - | - | 1.5pF @ 50V, 1MHz | - | - | 500V | 250mOhm @ 100mA, 100MHz | - | - | - | ||
![]() 1N6638JANTXV Microchip | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1.1 V | - | - | - | 4.5 ns | 500 nA | 150 V | - | - | 2.5 A | - | - | - | - | - | - | ||
![]() GC4220-02 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | 10 mA | - | - | - | - | - | - | 0.06pF @ 10V, 1MHz | - | - | 250V | 2.5Ohm @ 20mA, 1GHz | - | - | - | ||
![]() GC4371-00 Microchip | In Stock | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 0.1pF @ 10V, 1MHz | - | - | 70V | 900mOhm @ 20mA, 1GHz | - | - | - | ||
![]() MG1054-30 Microchip | In Stock | - | - | - | Stud | - | - | - | - | - | MG1054 | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | 5 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | ||
![]() GC4311-01 Microchip | In Stock | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 0.1pF @ 10V, 1MHz | - | - | 100V | 1Ohm @ 20mA, 1GHz | - | - | - | ||
![]() UM4302B Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 10 W | Active | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | PIN Diodes | - | - | - | - | - | 2.2pF @ 100V, 1MHz | - | - | 200V | 1.5Ohm @ 100mA, 100MHz | - | PIN Diodes | - | ||
![]() UM7204A Microchip | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 10 W | Active | - | N | -65°C ~ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | PIN Diodes | - | - | - | - | - | 2.2pF @ 100V, 1MHz | - | - | 400V | 250mOhm @ 100mA, 100MHz | - | PIN Diodes | - | ||
![]() GC4493-01 Microchip | In Stock | - | - | - | Die | - | - | Chip | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | 50 mA | - | - | - | - | - | - | 0.75pF @ 50V, 1MHz | - | - | 750V | 800mOhm @ 100mA, 100MHz | - | - | - | ||
![]() GRP-A-DATA-JAN1N4153UR-1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JANTX1N1202A Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JAN1N5802 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |