- Mfr
- Product Status
- Series
- Package / Case
- Package
- Supplier Device Package
- Capacitance @ Vr, F
- Diode Type
- Operating Temperature
- Voltage - Peak Reverse (Max)
- Resistance @ If, F
- RoHS
Attribute column
Manufacturer
Microchip Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Carrier Life | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Frequency | Maximum Operating Temperature | Maximum Series Resistance @ Maximum IF | Maximum Series Resistance @ Minimum IF | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Series | Type | Subcategory | Technology | Configuration | Diode Type | Product Type | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Resistance @ If, F | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-A-DATA-JAN1N6621US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JANTX1N5416 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JANTX1N6631 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JANTX1N3595US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JAN1N1188R Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JAN1N5615US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JAN1N5819UR-1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JAN1N4153UR-1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-A-DATA-JANTX1N5618US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-A-DATA-JANTX1N1204AR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JANTX1N5416US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-A-DATA-JANTX1N5802US Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-ABC-JANTX1N5819UR-1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP-B-DATA-JANTX1N914UR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6640USJAN Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSM890J Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSM845J Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GMP4212-GM1 Microchip Technology | 361 |
| - | 0805 (2012 Metric) | 0805 | GMP4212 | Microchip Technology | 300 ns | 1 | 20 mA | 500 nA | Microchip | 0.28 pF | 4 GHz | + 125 C | 1.8 Ohms | - | Microchip Technology | - 55 C | SMD/SMT | Bag | Active | Details | 100 V | -55°C ~ 125°C | - | GigaMite Limiter Pin Diodes | Diodes & Rectifiers | Si | Single | PIN - Single | PIN Diodes | 0.25pF @ 10V, 1MHz | 100V | 1.5Ohm @ 20mA, 100MHz | PIN Diodes | ||
![]() MML4401-GM3/TR Microchip Technology | 29 |
| - | 4-SMD, No Lead | - | MML4401 | Microchip Technology | 10 ns | 1 | 100 mA | 10 uA | Microchip | 1.5 pF | - | + 150 C | - | 2.5 Ohms | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 75 V | -55°C ~ 150°C | - | Fast Surface Mount MRI Protection Diode | Diodes & Rectifiers | Si | Single | PIN - 2 Independent | PIN Diodes | 1.5pF @ 0V, 1MHz | 75V | 2.5Ohm @ 100mA, 100MHz | PIN Diodes | ||
![]() MML4401-GM2/TR Microchip Technology | 27 |
| - | 2-SMD, No Lead | 2-SMD | MML4401 | Microchip Technology | - | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | Active | Details | - | -55°C ~ 150°C | MML4400 | - | Diodes & Rectifiers | - | - | PIN - Single | PIN Diodes | 1.5pF @ 0V, 1MHz | 75V | 2.5Ohm @ 100mA, 100MHz | PIN Diodes |