- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4478DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 27 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 28.8 V | 1.5 V @ 1 A | 1.5 W | 36 V | Military | ||
![]() JAN1N4473DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 14 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 17.6 V | 1.5 V @ 1 A | 1.5 W | 22 V | Military | ||
![]() JANS1N6340US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 75 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 36 V | 1.4 V @ 1 A | 500 mW | 47 V | Military | ||
![]() JANS1N4482CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 60 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 40.8 V | 1.5 V @ 1 A | 1.5 W | 51 V | Military | ||
![]() 1N6015UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 43 V | - | ||
![]() JAN1N4493CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 700 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 120 V | 1.5 V @ 1 A | 1.5 W | 150 V | Military | ||
![]() 1N6008UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 22 V | - | ||
![]() JAN1N6339US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 65 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 33 V | 1.4 V @ 1 A | 500 mW | 43 V | Military | ||
![]() JANTX1N4975CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 27 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 38.8 V | 1.5 V @ 1 A | 5 W | 51 V | Military | ||
![]() JANTXV1N4495DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 1300 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 250 nA @ 144 V | 1.5 V @ 1 A | 1.5 W | 180 V | Military | ||
![]() JANTX1N4976DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 35 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 42.6 V | 1.5 V @ 1 A | 5 W | 56 V | Military | ||
![]() JANTXV1N4461DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 2.5 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 5 µA @ 4.08 V | 1.5 V @ 1 A | 1.5 W | 6.8 V | Military | ||
![]() JANTX1N4981CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 90 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 69.2 V | 1.5 V @ 1 A | 5 W | 91 V | Military | ||
![]() JANS1N6349DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 500 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 84 V | 1.4 V @ 1 A | 500 mW | 110 V | Military | ||
![]() JANTX1N6336DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 40 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 25 V | 1.4 V @ 1 A | 500 mW | 33 V | Military | ||
![]() 1N5235BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 5 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 3 µA @ 5 V | 1.1 V @ 200 mA | 500 mW | 6.8 V | - | ||
![]() 1N6001UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 11 V | - | ||
![]() JANTXV1N4993CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 950 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 228 V | 1.5 V @ 1 A | 5 W | 300 V | Military | ||
![]() JANS1N6348DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 340 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 76 V | 1.4 V @ 1 A | 500 mW | 100 V | Military | ||
![]() JAN1N4989CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 500 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 152 V | 1.5 V @ 1 A | 5 W | 200 V | Military |