- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4461CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 2.5 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 5 µA @ 4.08 V | 1.5 V @ 1 A | 1.5 W | 6.8 V | Military | ||
![]() JANS1N823UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 15 Ohms | Microchip Technology | MIL-PRF-19500/159 | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 3 V | - | 500 mW | 6.2 V | Military | ||
![]() JANTXV1N4491CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 400 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 96 V | 1.5 V @ 1 A | 1.5 W | 120 V | Military | ||
![]() JANTX1N4975DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 27 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 38.8 V | 1.5 V @ 1 A | 5 W | 51 V | Military | ||
![]() 1N6014UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 39 V | - | ||
![]() JANTXV1N6333DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 24 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 18 V | 1.4 V @ 1 A | 500 mW | 24 V | Military | ||
![]() JANTXV1N4977DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 42 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 47.1 V | 1.5 V @ 1 A | 5 W | 62 V | Military | ||
![]() JANTXV1N6351CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 850 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 99 V | 1.4 V @ 1 A | 500 mW | 130 V | Military | ||
![]() JANTX1N4969CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 22.8 V | 1.5 V @ 1 A | 5 W | 30 V | Military | ||
![]() JANS1N6344DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 155 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 52 V | 1.4 V @ 1 A | 500 mW | 68 V | Military | ||
![]() JAN1N4969CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 22.8 V | 1.5 V @ 1 A | 5 W | 30 V | Military | ||
![]() JAN1N6350US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 600 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 91 V | 1.4 V @ 1 A | 500 mW | 120 V | Military | ||
![]() JANTXV1N4968DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 6 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 20.6 V | 1.5 V @ 1 A | 5 W | 27 V | Military | ||
![]() JANTX1N6323DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 6 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 1 µA @ 7 V | 1.4 V @ 1 A | 500 mW | 9.1 V | Military | ||
![]() JANTX1N4993CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 950 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 228 V | 1.5 V @ 1 A | 5 W | 300 V | Military | ||
![]() JANTXV1N4989US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 500 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 152 V | 1.5 V @ 1 A | 5 W | 200 V | Military | ||
![]() JANS1N4486CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 130 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 60 V | 1.5 V @ 1 A | 1.5 W | 75 V | Military | ||
![]() JAN1N4986DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 330 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 114 V | 1.5 V @ 1 A | 5 W | 150 V | Military | ||
![]() 1N6005UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 16 V | - | ||
![]() JANTXV1N4484DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 80 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 250 nA @ 49.6 V | 1.5 V @ 1 A | 1.5 W | 62 V | Military |