- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4734AUR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 5 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 10 µA @ 2 V | 1.2 V @ 200 mA | 1 W | 5.6 V | - | ||
![]() JAN1N6315US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 20 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 4.3 V | Military | ||
![]() JAN1N4960US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 2.5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 10 µA @ 9.1 V | 1.5 V @ 1 A | 5 W | 12 V | Military | ||
![]() JAN1N6327DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 9.9 V | 1.4 V @ 1 A | 500 mW | 13 V | Military | ||
![]() JANS1N4990DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 550 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 167 V | 1.5 V @ 1 A | 5 W | 220 V | Military | ||
![]() JAN1N4954DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 1 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 150 µA @ 5.2 V | 1.5 V @ 1 A | 5 W | 6.8 V | Military | ||
![]() JAN1N4974DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 25 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 35.8 V | 1.5 V @ 1 A | 5 W | 47 V | Military | ||
![]() 1N6015UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 43 V | - | ||
![]() JANTX1N4982CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 110 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 76 V | 1.5 V @ 1 A | 5 W | 100 V | Military | ||
![]() JANTXV1N6336DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 40 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 25 V | 1.4 V @ 1 A | 500 mW | 33 V | Military | ||
![]() JANTXV1N6316CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 17 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 5 µA @ 1.5 V | 1.4 V @ 1 A | 500 mW | 4.7 V | Military | ||
![]() JANS1N4955DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 1.5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 100 µA @ 5.7 V | 1.5 V @ 1 A | 5 W | 7.5 V | Military | ||
![]() JANS1N4979DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 55 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 56 V | 1.5 V @ 1 A | 5 W | 75 V | Military | ||
![]() JANS1N4979CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 55 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 56 V | 1.5 V @ 1 A | 5 W | 75 V | Military | ||
![]() 1N6008UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 22 V | - | ||
![]() 1N6027UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | - | Active | - | 1.1 V @ 200 mA | 500 mW | 130 V | - | ||
![]() JANTXV1N6315CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 20 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 4.3 V | Military | ||
![]() JAN1N6345CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 180 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 56 V | 1.4 V @ 1 A | 500 mW | 75 V | Military | ||
![]() JANS1N4975DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 27 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 38.8 V | 1.5 V @ 1 A | 5 W | 51 V | Military | ||
![]() JANTXV1N4972US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 14 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 29.7 V | 1.5 V @ 1 A | 5 W | 39 V | Military |