- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4734AUR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 5 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 10 µA @ 2 V | 1.2 V @ 200 mA | 1 W | 5.6 V | - | ||
![]() 1N5224BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 30 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 75 µA @ 1 V | 1.1 V @ 200 mA | 500 mW | 2.8 V | - | ||
![]() 1N4622UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 1650 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 2.5 µA @ 2 V | 1.1 V @ 200 mA | 500 mW | 3.9 V | - | ||
![]() 1N6353US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, B | B, SQ-MELF | 1200 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 122 V | 1.4 V @ 1 A | 500 mW | 160 V | - | ||
![]() JAN1N4958DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 2 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 25 µA @ 7.6 V | 1.5 V @ 1 A | 5 W | 10 V | Military | ||
![]() JANTXV1N6313DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 25 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 3 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 3.6 V | Military | ||
![]() 1N4116UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 150 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 10 nA @ 18.25 V | 1.1 V @ 200 mA | 500 mW | 24 V | - | ||
![]() JANS1N4969CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 22.8 V | 1.5 V @ 1 A | 5 W | 30 V | Military | ||
![]() 1N3157UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 15 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±4.76% | Active | 10 µA @ 5.5 V | - | 500 mW | 8.4 V | - | ||
![]() 1N4625UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 1500 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 5 µA @ 3 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | - | ||
![]() JANTXV1N6328DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 10 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 11 V | 1.4 V @ 1 A | 500 mW | 15 V | Military | ||
![]() JANTXV1N6342DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 100 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 43 V | 1.4 V @ 1 A | 500 mW | 56 V | Military | ||
![]() 1N4760UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 150 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±10% | Active | 5 µA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 68 V | - | ||
![]() JANTXV1N6315CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 20 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 4.3 V | Military | ||
![]() JANTX1N4470CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 10 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 12.8 V | 1.5 V @ 1 A | 1.5 W | 16 V | Military | ||
![]() JANTXV1N4990DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 550 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 167 V | 1.5 V @ 1 A | 5 W | 220 V | Military | ||
![]() JANTX1N4974US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 25 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 35.8 V | 1.5 V @ 1 A | 5 W | 47 V | Military | ||
![]() JAN1N4475DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 18 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 21.6 V | 1.5 V @ 1 A | 1.5 W | 27 V | Military | ||
![]() JANS1N4975DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 27 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 38.8 V | 1.5 V @ 1 A | 5 W | 51 V | Military | ||
![]() JANTXV1N4972US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 14 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 29.7 V | 1.5 V @ 1 A | 5 W | 39 V | Military |