- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5240BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 17 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 3 µA @ 8 V | 1.1 V @ 200 mA | 500 mW | 10 V | - | ||
![]() JANTXV1N4481DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 50 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 37.6 V | 1.5 V @ 1 A | 1.5 W | 47 V | Military | ||
![]() JAN1N6338CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 55 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 30 V | 1.4 V @ 1 A | 500 mW | 39 V | Military | ||
![]() JAN1N6344US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 155 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 52 V | 1.4 V @ 1 A | 500 mW | 68 V | Military | ||
![]() 1N4619UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 1600 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3 V | - | ||
![]() 1N4689UR-1E3/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 10 µA @ 3 V | 1.5 V @ 100 mA | 500 mW | 5.1 V | - | ||
![]() JANTXV1N4492US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 500 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 250 nA @ 104 V | 1.5 V @ 1 A | 1.5 W | 130 V | Military | ||
![]() JANTX1N4979DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 55 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 56 V | 1.5 V @ 1 A | 5 W | 75 V | Military | ||
![]() JANS1N4493US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 700 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 250 nA @ 120 V | 1.5 V @ 1 A | 1.5 W | 150 V | Military | ||
![]() JAN1N4981CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 90 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 69.2 V | 1.5 V @ 1 A | 5 W | 91 V | Military | ||
![]() JANTX1N6312DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 27 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 5 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 3.3 V | Military | ||
![]() 1N5281BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 2500 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 100 nA @ 152 V | 1.1 V @ 200 mA | 500 mW | 200 V | - | ||
![]() JAN1N6326DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 7 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 1 µA @ 9 V | 1.4 V @ 1 A | 500 mW | 12 V | Military | ||
![]() JAN1N4485DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 100 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 250 nA @ 54.4 V | 1.5 V @ 1 A | 1.5 W | 68 V | Military | ||
![]() 1N4754UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 60 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±10% | Active | 5 µA @ 29.7 V | 1.2 V @ 200 mA | 1 W | 39 V | - | ||
![]() JAN1N6340CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 75 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 36 V | 1.4 V @ 1 A | 500 mW | 47 V | Military | ||
![]() JANTXV1N4971DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 11 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 27.4 V | 1.5 V @ 1 A | 5 W | 36 V | Military | ||
![]() JANTX1N4973DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 20 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 32.7 V | 1.5 V @ 1 A | 5 W | 43 V | Military | ||
![]() 1N3051BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 1500 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 500 nA @ 152 V | 1.2 V @ 200 mA | 1.5 W | 200 V | - | ||
![]() JAN1N4489CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 250 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 80 V | 1.5 V @ 1 A | 1.5 W | 100 V | Military |