- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Case | Certificates | Electrical mounting | Features of semiconductor devices | Impedance (Max) (Zzt) | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Mfr | Qualification | Semiconductor structure | Type of module | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4474CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | - | - | - | 16 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/406 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 19.2 V | 1.5 V @ 1 A | 1.5 W | 24 V | Military | ||
![]() JANTXV1N4978DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 50 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 51.7 V | 1.5 V @ 1 A | 5 W | 68 V | Military | ||
![]() JANTXV1N4496DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | - | - | - | 1500 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/406 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 250 nA @ 160 V | 1.5 V @ 1 A | 1.5 W | 200 V | Military | ||
![]() JANTXV1N4977US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 42 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 2 µA @ 47.1 V | 1.5 V @ 1 A | 5 W | 62 V | Military | ||
![]() JAN1N6336CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 40 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 25 V | 1.4 V @ 1 A | 500 mW | 33 V | Military | ||
![]() JANTX1N4989CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 500 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 152 V | 1.5 V @ 1 A | 5 W | 200 V | Military | ||
![]() JAN1N4477CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | - | - | - | 25 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/406 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 26.4 V | 1.5 V @ 1 A | 1.5 W | 33 V | Military | ||
![]() JANTXV1N4967CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 5 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 18.2 V | 1.5 V @ 1 A | 5 W | 24 V | Military | ||
![]() JANS1N4965CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 4.5 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 15.2 V | 1.5 V @ 1 A | 5 W | 20 V | Military | ||
![]() JANTX1N6337CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 50 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 27 V | 1.4 V @ 1 A | 500 mW | 36 V | Military | ||
![]() JANTXV1N4472CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | - | - | - | 12 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/406 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 16 V | 1.5 V @ 1 A | 1.5 W | 20 V | Military | ||
![]() JANTXV1N6342CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 100 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 43 V | 1.4 V @ 1 A | 500 mW | 56 V | Military | ||
![]() JANTX1N4972DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 14 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 29.7 V | 1.5 V @ 1 A | 5 W | 39 V | Military | ||
![]() 1N4625UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | - | - | - | 1500 Ohms | - | - | - | - | Microchip Technology | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 5 µA @ 3 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | - | ||
![]() JANTXV1N6328DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 10 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 11 V | 1.4 V @ 1 A | 500 mW | 15 V | Military | ||
![]() JANTXV1N6342DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 100 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 43 V | 1.4 V @ 1 A | 500 mW | 56 V | Military | ||
![]() JAN1N4958DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | - | - | - | - | 2 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/356 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 25 µA @ 7.6 V | 1.5 V @ 1 A | 5 W | 10 V | Military | ||
![]() JANTXV1N6313DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | - | - | - | 25 Ohms | - | - | - | - | Microchip Technology | MIL-PRF-19500/533 | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 3 µA @ 1 V | 1.4 V @ 1 A | 500 mW | 3.6 V | Military | ||
![]() APT2X41DC120J MICROCHIP TECHNOLOGY | In Stock | - | - | - | - | - | SOT227B | RoHS compliant | screw | Schottky | - | 0.5kA | 2.3V | 1.2kV | screw | - | - | double independent | diode | - | - | - | - | - | - | - | - | - | ||
![]() 1N4116UR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | - | - | - | 150 Ohms | - | - | - | - | Microchip Technology | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 10 nA @ 18.25 V | 1.1 V @ 200 mA | 500 mW | 24 V | - |