- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4967DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 18.2 V | 1.5 V @ 1 A | 5 W | 24 V | Military | ||
![]() JAN1N4962CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 3.5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 5 µA @ 11.4 V | 1.5 V @ 1 A | 5 W | 15 V | Military | ||
![]() 1N5940BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 53 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 1 µA @ 32.7 V | 1.2 V @ 200 mA | 1.25 W | 43 V | - | ||
![]() 1N4701UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 10.6 V | 1.5 V @ 100 mA | 500 mW | 14 V | - | ||
![]() JAN1N4956US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 1.5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 µA @ 6.2 V | 1.5 V @ 1 A | 5 W | 8.2 V | Military | ||
![]() JAN1N4969DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, E | E-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 22.8 V | 1.5 V @ 1 A | 5 W | 30 V | Military | ||
![]() JANTX1N4462CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 2.5 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 1 µA @ 4.5 V | 1.5 V @ 1 A | 1.5 W | 7.5 V | Military | ||
![]() JANTX1N6321CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 4 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 5 V | 1.4 V @ 1 A | 500 mW | 7.5 V | Military | ||
![]() JAN1N6349US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 500 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 84 V | 1.4 V @ 1 A | 500 mW | 110 V | Military | ||
![]() JANTXV1N6337CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 50 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 27 V | 1.4 V @ 1 A | 500 mW | 36 V | Military | ||
![]() 1N5519UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±20% | Active | 3 µA @ 900 mV | 1.1 V @ 200 mA | 500 mW | 3.6 V | - | ||
![]() JANTXV1N4969CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 8 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 22.8 V | 1.5 V @ 1 A | 5 W | 30 V | Military | ||
![]() JANS1N6336CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 40 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 25 V | 1.4 V @ 1 A | 500 mW | 33 V | Military | ||
![]() JANTXV1N6341CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 85 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 39 V | 1.4 V @ 1 A | 500 mW | 51 V | Military | ||
![]() JANTX1N4490DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 300 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 250 nA @ 88 V | 1.5 V @ 1 A | 1.5 W | 110 V | Military | ||
![]() JAN1N6324DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 6 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 1 µA @ 8 V | 1.4 V @ 1 A | 500 mW | 10 V | Military | ||
![]() 1N990BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 1700 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 500 nA @ 122 V | 1.3 V @ 200 mA | 400 mW | 160 V | - | ||
![]() JAN1N4468US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 8 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 50 nA @ 10.4 V | 1.5 V @ 1 A | 1.5 W | 13 V | Military | ||
![]() JANTX1N4468DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 8 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 10.4 V | 1.5 V @ 1 A | 1.5 W | 13 V | Military | ||
![]() JAN1N6320CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 3 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 4 V | 1.4 V @ 1 A | 500 mW | 6.8 V | Military |