- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Tolerance
Attribute column
Manufacturer
Microchip Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4483US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 70 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 250 nA @ 44.8 V | 1.5 V @ 1 A | 1.5 W | 56 V | Military | ||
![]() JANS1N4982CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 110 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 76 V | 1.5 V @ 1 A | 5 W | 100 V | Military | ||
![]() JANTXV1N4985CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 190 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 98.8 V | 1.5 V @ 1 A | 5 W | 130 V | Military | ||
![]() JANTX1N4955US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 1.5 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 100 µA @ 5.7 V | 1.5 V @ 1 A | 5 W | 7.5 V | Military | ||
![]() JANTX1N4495CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 1300 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 144 V | 1.5 V @ 1 A | 1.5 W | 180 V | Military | ||
![]() JANS1N4485CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 100 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 250 nA @ 54.4 V | 1.5 V @ 1 A | 1.5 W | 68 V | Military | ||
![]() JANS1N4978CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 50 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 51.7 V | 1.5 V @ 1 A | 5 W | 68 V | Military | ||
![]() JANTXV1N4957CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 2 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 25 µA @ 6.9 V | 1.5 V @ 1 A | 5 W | 9.1 V | Military | ||
![]() JANTX1N4986DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 330 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 114 V | 1.5 V @ 1 A | 5 W | 150 V | Military | ||
![]() 1N5268BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 330 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 100 nA @ 62 V | 1.1 V @ 200 mA | 500 mW | 82 V | - | ||
![]() JAN1N4469DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 9 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 12 V | 1.5 V @ 1 A | 1.5 W | 15 V | Military | ||
![]() JANTXV1N6350DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 600 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 91 V | 1.4 V @ 1 A | 500 mW | 120 V | Military | ||
![]() JANTXV1N4981CUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 90 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 2 µA @ 69.2 V | 1.5 V @ 1 A | 5 W | 91 V | Military | ||
![]() JANTX1N6328DUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | 10 Ohms | Microchip Technology | MIL-PRF-19500/533 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 50 nA @ 11 V | 1.4 V @ 1 A | 500 mW | 15 V | Military | ||
![]() JANS1N4479CUS/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 30 Ohms | Microchip Technology | MIL-PRF-19500/406 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±2% | Active | 50 nA @ 31.2 V | 1.5 V @ 1 A | 1.5 W | 39 V | Military | ||
![]() 1N4747UR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 22 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±10% | Active | 5 µA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 20 V | - | ||
![]() 1N5245BUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | 16 Ohms | Microchip Technology | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±5% | Active | 100 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | 15 V | - | ||
![]() 1N4729AUR/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 10 Ohms | Microchip Technology | - | -65°C ~ 175°C | Tape & Reel (TR) | ±5% | Active | 100 µA @ 1 V | 1.2 V @ 200 mA | 1 W | 3.6 V | - | ||
![]() JANTX1N4990DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 550 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 2 µA @ 167 V | 1.5 V @ 1 A | 5 W | 220 V | Military | ||
![]() JANS1N4964DUS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, E | E-MELF | 4 Ohms | Microchip Technology | MIL-PRF-19500/356 | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | ±1% | Active | 5 µA @ 13.7 V | 1.5 V @ 1 A | 5 W | 18 V | Military |