- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Regulation | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature Classification | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Test Current (It) | Typical Voltage Temperature Coefficient | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4486D Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N4486 | Microchip / Microsemi | 1 | - | - | 130 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | - | 250 nA @ 60 V | - | 1 V @ 200 mA | - | 1.5 W | - | 75 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4963US/TR Microchip Technology | In Stock | - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 3.5 Ohms | 5 uA | 5 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.019013 oz | 0.08 %/C | 16 V | 3.5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 12.2 V | - | 1.5 V @ 1 A | - | 5 W | 75 mA | 16 V | - | Zener Diodes | - | - | - | 5 % | 294 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() 1N5240B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology / Atmel | 1 | 200 mA | MICROSEMI CORP | 17 Ohms | 3 uA | 3 uA | - | Microchip | 1N5240B/TR | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | 1 | - | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Obsolete | DO-35 | 0.5 W | 0.48 W | Active | - | 10 V | NOT SPECIFIED | - | 5.01 | N | No | - | - | 0.007055 oz | - | 10 V | 17 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 3 μA @ 8 V | - | 1.5 V @ 200 mA | ISOLATED | 500 mW | 20 mA | 10 V | - | Zener Diodes | 5% | DO-204AH | 20 mA | 5 % | 3 uA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N825AE3 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 10 Ohms | 2 uA | 2 uA | 10 | Microchip | - | + 175 C | 0.019(V) | Microchip Technology | - 55 C | Through Hole | Through Hole | - | Military | Bulk | - | - | - | - | DO-35 | - | - | 500 mW | - | Active | No | - | - | 0.002(mA) | - | - | - | 7.5(mA) | 0.002%/°C(MAX) | 0.007055 oz | 0.002 %/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2 μA @ 3 V | 0.5(W) | - | - | 500 mW | 7.5 mA | 6.2 V | 6.2 | Zener Diodes | - | - | - | 5% | 2 uA | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4729A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 100 uA | 100 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1 W | - | Active | - | - | - | - | - | N | - | - | - | 0.001411 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 μA @ 1 V | - | 1.2 V @ 200 mA | - | - | 69 mA | 3.6 V | - | Zener Diodes | - | - | - | 5 % | 100 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N5926AP/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | - | - | 1N5926 | - | 1500 | - | - | 5.5 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 8.4 V | - | 1.2 V @ 200 mA | - | 1.5 W | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4573AUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.001411 oz | 0.001 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 1.0 mA | 6.4 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N4120-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.007055 oz | 0.095 %/C | 30 V | 200 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 22.8 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 30 V | - | Zener Diodes | - | - | - | 5 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4105-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.005291 oz | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 8.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 11 V | - | Zener Diodes | - | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4699UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | YES | DO-213AA | SILICON | 2 | - | Microchip Technology | 1 | 100 mA | MICROSEMI CORP | - | 0.05 uA | 0.05 uA | - | Microchip | 1N4699UR-1/TR | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | 1 | - | Tape & Reel (TR) | GLASS | HERMETIC SEALED, GLASS, MELF-2 | ROUND | LONG FORM | - | Active | - | 0.5 W | 0.5 W | Active | - | 12 V | NOT SPECIFIED | - | 5.06 | N | No | - | - | 0.001411 oz | - | 12 V | - | -65°C ~ 175°C | Reel | - | ±5% | e0 | - | - | Tin/Lead (Sn/Pb) | - | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 9.1 V | - | 1.5 V @ 100 mA | ISOLATED | 500 mW | 50 uA | 12 V | - | Zener Diodes | 5% | DO-213AA | 0.05 mA | 5 % | 40.8 mA | 1.5 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N825-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.007055 oz | 0.002 %/C | 6.2 V | 10 Ohms | - | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 7.5 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N4119/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.007055 oz | 0.095 %/C | 28 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 21.28 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 28 V | - | Zener Diodes | - | - | - | 5 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4474CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 16 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 19.2 V | - | 1.5 V @ 1 A | - | 1.5 W | - | 24 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4110UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.001411 oz | 0.085 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 12.15 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 16 V | - | Zener Diodes | - | - | - | 5 % | 24 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4573A-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 2 uA | 2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.007055 oz | 0.001 %/C | 6.4 V | 100 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 1 mA | 6.4 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTX1N4970/TR Microchip Technology | In Stock | - | - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 25.1 V | - | 1.5 V @ 1 A | - | 5 W | - | 33 V | - | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N5923BUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB | - | - | 1N5923 | - | 1 | - | - | 3.5 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 6.5 V | - | 1.2 V @ 200 mA | - | 1.25 W | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4467US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 7 Ohms | 0.2 uA | 0.2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.006808 oz | - | 12 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 200 nA @ 9.6 V | - | 1 V @ 200 mA | - | 1.5 W | 21 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 119 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTXV1N4955C Microchip Technology | In Stock | - | - | Through Hole | E, Axial | - | E, Axial | - | - | - | - | - | - | - | 1.5 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μA @ 5.7 V | - | 1.5 V @ 1 A | - | 5 W | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL4625D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 1500 Ohms | 5 uA | 5 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | - | 0.001411 oz | - | 5.1 V | 1500 Ohms | -65°C ~ 175°C | Bulk | - | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 3 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 5.1 V | - | Zener Diodes | - | - | - | 1 % | 70 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - |