- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer | Maximum Operating Temperature | Maximum Regulator Current | Maximum Voltage Regulation | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | Rev Curr | RoHS | Test Current (It) | Typical Voltage Temperature Coefficient | Unit Weight | Voltage Regulation Accuracy | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Pin Count | Termination Style | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4765A/TR Microchip Technology | 43 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.007055 oz | - | 0.01 %/C | 9.1 V | 350 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | - | 500 mW | 0.5 mA | 9.1 V | - | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTX1N982B-1/TR Microchip Technology | 36 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 270 Ohms | 0.5 uA | 0.5 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.007055 oz | - | 0.098 %/C | 75 V | 270 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 56 V | - | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | - | Zener Diodes | 5 % | 5.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N750AUR-1/TR Microchip Technology | 29 |
| - | - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 19 Ohms | 5 uA | 5 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.001411 oz | - | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 1.5 V | - | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | - | Zener Diodes | 5 % | 85 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N5991D/TR Microchip Technology | 13 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip Technology | 1 | 200 mA | 88 Ohms | 5 uA | 5 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 500 mW | Active | - | - | N | - | - | 0.003845 oz | - | - 0.01 %/C | 4.3 V | 88 Ohms | -65°C ~ 175°C | Reel | - | ±1% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | 5 mA | 4.3 V | - | Zener Diodes | 1 % | 116 mA | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N4983 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | E-Package-2 | - | - | 1N4983 | - | 1 | 1 A | 125 Ohms | 2 uA | 2 uA | 125 | - | + 175 C | 43(mA) | 9(V) | Microchip Technology | - 65 C | Through Hole | Through Hole | Military | Bulk | Case E | 5 W | Active | Yes | 0.002(mA) | N | 12(mA) | 0.1%/°C(MAX) | 0.026455 oz | 9 V | 0.1 %/C | 110 V | 125 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | Voltage Regulator | - | - | - | - | 2 | Axial | Single | - | 2 µA @ 83.6 V | 5(W) | 1.5 V @ 1 A | 5 W | 12 mA | 110 V | 110 | - | 5 % | 43 mA | 1.5 V | - | 3.42 mm | - | 6.1 mm | - | ||
![]() JANTX1N4960/TR Microchip Technology | 13 |
| - | - | - | - | Through Hole | E, Axial | - | - | - | Microchip / Microsemi | 1 | 1 A | 2.5 Ohms | 10 uA | 10 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 5 W | Active | - | - | N | - | - | 0.026455 oz | - | 0.07 %/C | 12 V | 2.5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 10 μA @ 9.1 V | - | 1.5 V @ 1 A | 5 W | 100 mA | 12 V | - | Zener Diodes | 5 % | 395 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JANS1N4627UR-1/TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip / Microsemi | 1 | - | 1.2 kOhms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 5 μA @ 5 V | - | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4565A Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Lead, Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | 2 | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 200 Ohms | 2 uA | 2 uA | - | Microchip | + 100 C | - | - | Microchip Technology | - 55 C | - | Through Hole | - | Bulk | - | 500 mW | Active | - | - | N | - | - | 0.007055 oz | - | 0.01 %/C | 6.4 V | 200 Ohms | -55°C ~ 100°C | Bulk | - | ±5% | - | 175 °C | -65 °C | Diodes & Rectifiers | 500 mW | - | - | Single | Single | 2 μA @ 3 V | 500 | - | 500 mW | 0.5 mA | 6.4 V | 6.4 V | Zener Diodes | 1 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANS1N4482CUS Microchip Technology | 2636 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 1 | - | 60 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 50 nA @ 40.8 V | - | 1.5 V @ 1 A | 1.5 W | - | 51 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N5530B-1/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-204AH (DO-35 Glass) | - | Microchip / Microsemi | 1 | 200 mA | 60 Ohms | 0.05 uA | 0.05 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.007055 oz | - | - | 10 V | 60 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 8 μA @ 9.1 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 10 V | - | Zener Diodes | 5 % | 38 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N735A-1 Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 240 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 250 mW | - | 75 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4469US/TR Microchip Technology | 36 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 100 | 200 mA | 9 Ohms | 0.05 uA | 0.05 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | - | 0.006808 oz | - | - | 15 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 12 V | - | 1 V @ 200 mA | 1.5 W | 17 mA | 15 V | - | Zener Diodes | 5 % | 95 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N4627C Microchip Technology | 17 |
| - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | Microchip Technology | 1 | - | 1200 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 10 μA @ 5 V | - | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5258B Microchip Technology | 45 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-7 | 2 | DO-35 (DO-204AH) | 1N5258 | - | 1 | - | 70 Ohms | 0.1 uA | - | - | - | + 200 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | 500 mW | Active | - | - | Non-Compliant | - | - | 0.007055 oz | - | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | 175 °C | -65 °C | - | - | - | - | Single | Single | 100 nA @ 27 V | 480 mW | 1.5 V @ 200 mA | 500 mW | 3.4 mA | 36 V | 36 V | - | 5 % | 0.1 uA | 1.1 V | - | - | - | - | - | ||
![]() 1N5226A/TR Microchip Technology | 36 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 28 Ohms | 25 uA | 25 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.007055 oz | - | - | 3.3 V | 28 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 25 μA @ 950 mV | - | 1.5 V @ 200 mA | 500 mW | 20 mA | 3.3 V | - | Zener Diodes | 10 % | 25 uA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4105/TR Microchip Technology | 43 |
| - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.007055 oz | - | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 8.44 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 11 V | - | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N821-1E3 Microchip Technology | 36 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 15 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | Through Hole | - | Bulk | - | - | Active | - | - | Details | - | - | 0.005291 oz | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/159 | ±5% | - | - | - | Diodes & Rectifiers | - | - | Axial | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.2 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N755A-1/TR Microchip Technology | 43 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip Technology | 1 | 200 mA | 4 Ohms | 2 uA | 2 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | - | 0.005291 oz | - | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 5 V | - | 1.1 V @ 200 mA | 500 mW | - | 7.5 V | - | Zener Diodes | 5 % | 55 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N3827A-1/TR Microchip Technology | 36 |
| - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | Microchip Technology | 1 | 200 mA | 5 Ohms | 3 uA | 3 uA | - | Microchip | + 175 C | - | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | - | 0.000353 oz | - | - | 5.6 V | 5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 3 μA @ 2 V | - | 1.2 V @ 200 mA | 1 W | 45 mA | 5.6 V | - | Zener Diodes | 5 % | 162 mA | 1.2 V | Zener Diodes | 5.97 mm | - | 8.89 mm | - | ||
![]() JANS1N4116UR-1/TR Microchip Technology | 29 |
| - | - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | - | 150 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 10 nA @ 18.3 V | - | 1.1 V @ 200 mA | 500 mW | - | 24 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - |