- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL752A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 11 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 11 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 2.5 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 5.6 V | Zener Diodes | - | - | - | 5 % | 70 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4496US/TR Microchip Technology | 36 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | Microchip Technology | 100 | 200 mA | - | 1500 Ohms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 200 V | 1500 Ohms | -65°C ~ 175°C (TJ) | Cut Tape | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 160 V | 1.5 V @ 1 A | - | 1.5 W | 1.2 mA | 200 V | Zener Diodes | - | - | - | 5 % | 7.2 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() CDLL4107/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 13 V | Zener Diodes | - | - | - | 5 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N6319US/TR Microchip Technology | 36 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | Microchip / Microsemi | 1 | 1 A | - | 3 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.06 %/C | 6.2 V | 3 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3.5 V | 1.4 V @ 1 A | - | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 38 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() BZV55C75/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip Technology | 1 | 200 mA | - | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 75 V | 255 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 52.2 V | 1.1 V @ 200 mA | - | - | 2 mA | 75 V | Zener Diodes | - | - | - | 5 % | 0.05 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4616-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | NO | DO-7 | SILICON | 2 | Microchip Technology | 1 | 200 mA | MICROSEMI CORP | 1.3 kOhms | 2 uA | 2 uA | Microchip | 1N4616-1/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | DO-35 | 0.5 W | 0.48 W | Active | 2.2 V | NOT SPECIFIED | 5.38 | N | No | 0.007055 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C | Reel | - | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-LALF-W2 | UNIDIRECTIONAL | Single | ZENER DIODE | 2 μA @ 1 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 250 uA | 2.2 V | Zener Diodes | 5% | DO-204AH | 0.25 mA | 5 % | 100 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4465US/TR Microchip Technology | 5 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | Microchip / Microsemi | 100 | 200 mA | - | 5 Ohms | 0.3 uA | 0.3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 10 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 300 nA @ 8 V | 1 V @ 200 mA | - | 1.5 W | 25 mA | 10 V | Zener Diodes | - | - | - | 5 % | 143 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTX1N4622-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 2 V | - | - | 500 mW | 250 uA | 3.9 V | Zener Diodes | - | - | - | 5 % | 80 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N970B-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 18 V | 1.1 V @ 200 mA | - | 500 mW | 5.2 mA | 24 V | Zener Diodes | - | - | - | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N3030B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | Microchip / Microsemi | 100 | 200 mA | - | 35 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.096 %/C | 27 V | 35 Ohms | -55°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 20.6 V | 1.2 V @ 200 mA | - | 1 W | 9.5 mA | 27 V | Zener Diodes | - | - | - | 5 % | 34 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N4969/TR Microchip Technology | In Stock | - | - | Through Hole | E, Axial | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 8 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.026455 oz | 0.09 %/C | 30 V | 8 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 22.8 V | 1.5 V @ 1 A | - | 5 W | 40 mA | 30 V | Zener Diodes | - | - | - | 5 % | 158 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() 1N987B/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | Microchip Technology | 1 | 200 mA | - | 900 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | 0.005291 oz | 0.11 %/C | 120 V | 900 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 91.2 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 120 V | Zener Diodes | - | - | - | 5 % | 3.1 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4469US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | Microchip / Microsemi | 1 | - | - | 600 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12 V | 1.5 V @ 1 A | - | 1.5 W | - | 15 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4124/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 43 V | 250 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 32.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 43 V | Zener Diodes | - | - | - | 5 % | 8.9 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4100D Microchip Technology | 12 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | - | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 5.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 7.5 V | Zener Diodes | - | - | - | 1 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4989D Microchip Technology | 47 |
| - | Through Hole | E, Axial | - | E, Axial | - | - | Microchip / Microsemi | 1 | - | - | 500 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | 2 μA @ 152 V | 1.5 V @ 1 A | - | 5 W | - | 200 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() CDLL5527B/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.8 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 7.5 V | Zener Diodes | - | - | - | 5 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N5260B/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 93 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.005291 oz | 0.095 %/C | 43 V | 93 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 33 V | 1.5 V @ 200 mA | - | 500 mW | 3 mA | 43 V | Zener Diodes | - | - | - | 5 % | - | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4101/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 8.2 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.3 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 8.2 V | Zener Diodes | - | - | - | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4127/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | Microchip Technology | 1 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 56 V | Zener Diodes | - | - | - | 5 % | 6.7 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |