- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4976C Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 35 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | PMIC - Power Management ICs | - | - | 2 μA @ 42.6 V | 1.5 V @ 1 A | 5 W | - | 56 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() JANTX1N6337C Microchip Technology | 47 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 50 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | - | - | 50 nA @ 27 V | 1.4 V @ 1 A | 500 mW | - | 36 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() JANTXV1N967BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 21 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 18 V | 21 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 14 V | 1.1 V @ 200 mA | 500 mW | 7 mA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4569A/TR Microchip Technology | 64 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 200 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 6.4 V | 200 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 0.5 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N979B-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 43 V | 1.1 V @ 200 mA | 500 mW | 2.2 mA | 56 V | Zener Diodes | 5 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4927A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 75 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 19.2 V | 75 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 12 V | - | 500 mW | 4 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N4993US/TR Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 100 | 1 A | 950 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.12 %/C | 300 V | 950 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 228 V | 1.5 V @ 1 A | 5 W | 4 mA | 300 V | Zener Diodes | 5 % | 15.6 mA | 1.5 V | Zener Diodes | - | - | ||
![]() JAN1N4618UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.7 V | Zener Diodes | 5 % | 90 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4371AUR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | 5 % | 140 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N5518BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 26 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 5 % | 115 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4582A-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | + 100 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.13 mV/C | 6.4 V | 25 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | 6.4 V | Zener Diodes | 1 % | 70 mA | - | Zener Diodes | - | - | ||
![]() 1N4100-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 5.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 7.5 V | Zener Diodes | 5 % | 51 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N759AUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4133UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 1 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 87 V | 1000 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 66.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 87 V | Zener Diodes | 5 % | 4.4 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N5520CUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.9 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | 2 % | 98 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4103UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 9.1 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 7 V | 1.1 V @ 200 mA | - | 250 uA | 9.1 V | Zener Diodes | 5 % | 42 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N749CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.055 %/C / 0.02 %/C | 4.3 V | 18 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 4.3 V | Zener Diodes | 2 % | 90 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N970BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5936D Microchip Technology | 45 |
| - | Through Hole | DO-41-2 | DO-41 | 1N5936 | - | 1 | - | 28 Ohms | 1 uA | 1 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 1.25 W | Active | N | 0.010935 oz | - | 30 V | 28 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±1% | - | Axial | Single | 1 µA @ 22.8 V | 1.2 V @ 200 mA | 1.25 W | 12.5 mA | 30 V | - | 1 % | 50 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() CDLL5930D/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 10 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 16 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | - | Single | 1 μA @ 12.2 V | 1.2 V @ 200 mA | 1.25 W | 23.4 mA | 16 V | Zener Diodes | 1 % | 93 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm |