- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer | Maximum Operating Temperature | Maximum Regulator Current | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | Rev Curr | RoHS | Test Current (It) | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Subcategory | Pin Count | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4626UR-1/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.4 kOhms | 5 uA | 5 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | - | - | Single | 5 μA @ 4 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 5.6 V | - | Zener Diodes | 5 % | 65 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N965A/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | 200 mA | 16 Ohms | 5 uA | 5 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 500 mW | Active | - | - | - | - | 0.005291 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | Diodes & Rectifiers | - | - | Single | 5 μA @ 11.4 V | - | 1.1 V @ 200 mA | 500 mW | 8.5 mA | 15 V | - | Zener Diodes | 10 % | 25 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N757A/TR Microchip Technology | 9 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 10 Ohms | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | 1 μA @ 7 V | - | 1.1 V @ 200 mA | 500 mW | - | 9.1 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5953B Microchip Technology | In Stock | - | - | - | Through Hole | DO-41-2 | DO-41 | 1N5953 | - | 1 | - | 600 Ohms | 1 uA | 1 uA | - | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | 1.25 W | Active | - | - | N | - | 0.010935 oz | - | 150 V | 600 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±5% | - | - | - | Axial | Single | 1 µA @ 114 V | - | 1.2 V @ 200 mA | 1.25 W | 2.5 mA | 150 V | - | - | 5 % | 10 mA | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N5954B Microchip Technology | In Stock | - | - | - | Through Hole | DO-41-2 | DO-41 | 1N5954 | - | 1 | - | 700 Ohms | 1 uA | 1 uA | - | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | 1.25 W | Active | - | - | N | - | 0.010935 oz | - | 160 V | 700 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±5% | - | - | - | Axial | Single | 1 µA @ 121.6 V | - | 1.2 V @ 200 mA | 1.25 W | 2.3 mA | 160 V | - | - | 5 % | 9 mA | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N4617 Microchip Technology | 13 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology / Atmel | 1 | 200 mA | 1400 Ohms | 1 uA | 1 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | Diodes & Rectifiers | - | - | Single | 2 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.4 V | - | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4467/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 1 | 200 mA | 7 Ohms | 0.2 uA | 0.2 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.010935 oz | - | 12 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | Diodes & Rectifiers | - | - | Single | 200 nA @ 9.6 V | - | 1 V @ 200 mA | 1.5 W | 21 mA | 12 V | - | Zener Diodes | 5 % | 119 mA | 1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4965C Microchip Technology | 18 |
| - | - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 4.5 Ohms | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | PMIC - Power Management ICs | - | - | - | 2 μA @ 15.2 V | - | 1.5 V @ 1 A | 5 W | - | 20 V | - | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N982B/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 270 Ohms | 5 uA | 5 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 500 mW | Active | - | - | - | - | 0.005291 oz | 0.098 %/C | 75 V | 270 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | - | - | Single | 5 μA @ 56 V | - | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | - | Zener Diodes | 5 % | 5 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N6321C Microchip Technology | 11 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 4 Ohms | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | - | PMIC - Power Management ICs | - | - | - | 2 μA @ 5 V | - | 1.4 V @ 1 A | 500 mW | - | 7.5 V | - | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N747AUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 24 Ohms | 3 uA | 3 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | Diodes & Rectifiers | - | - | Single | 3 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | - | Zener Diodes | 5 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N5993D/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 50 Ohms | 2 uA | 2 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | - | - | 0.005291 oz | 0.025 %/C | 5.1 V | 50 Ohms | -65°C ~ 175°C | Reel | - | ±1% | - | Diodes & Rectifiers | - | - | Single | 2 μA @ 2 V | - | 1.1 V @ 200 mA | 500 mW | 5 mA | 5.1 V | - | Zener Diodes | 1 % | 98 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N748CUR-1 Microchip Technology | 7 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N748 | Microchip / Microsemi | 1 | - | 23 Ohms | - | - | - | Microchip | - | - | Microchip Technology | - | - | SMD/SMT | - | Bulk | - | - | Active | - | - | Non-Compliant | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | Diodes & Rectifiers | - | SMD/SMT | - | 2 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.9 V | - | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N6321US/TR Microchip Technology | 43 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 1 | 200 mA | 4 Ohms | 2 uA | 2 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.003333 oz | 0.068 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | - | Diodes & Rectifiers | - | - | Single | 2 μA @ 5 V | - | 1.4 V @ 1 A | 500 mW | 20 mA | 7.5 V | - | Zener Diodes | 5 % | 57 mA | 1.1 V | Zener Diodes | - | 2.16 mm | 4.95 mm | 2.16 mm | ||
![]() 1N5228A/TR Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 23 Ohms | 10 uA | 10 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - | 3.9 V | 23 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | Diodes & Rectifiers | - | - | Single | 10 μA @ 950 mV | - | 1.5 V @ 200 mA | 500 mW | 20 mA | 3.9 V | - | Zener Diodes | 10 % | 10 uA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4478US Microchip Technology | 14 |
| - | - | Surface Mount | SQ-MELF, A | D-5A | 1N4478 | Microchip / Microsemi | 1 | - | 27 Ohms | - | - | 27 | Microchip | - | 40(mA) | Microchip Technology | - | Surface Mount | Through Hole | Military | Bulk | A-MELF | - | Active | No | 0.00005(mA) | N | 7(mA) | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bag | Military, MIL-PRF-19500/406 | ±5% | Voltage Regulator | Diodes & Rectifiers | 2 | Axial | Single | 50 nA @ 28.8 V | 1.5(W) | 1 V @ 200 mA | 1.5 W | - | 36 V | 36 | Zener Diodes | 5% | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N970BUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 33 Ohms | 0.5 uA | 0.5 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | Diodes & Rectifiers | - | - | Single | 500 nA @ 18 V | - | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | - | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N5272A-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 750 Ohms | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±10% | - | Diodes & Rectifiers | - | - | - | 100 nA @ 80 V | - | 1.5 V @ 200 mA | 500 mW | - | 110 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4732A/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 8 Ohms | 10 uA | 10 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | - | - | Single | 10 μA @ 1 V | - | 1.2 V @ 200 mA | - | 53 mA | 4.7 V | - | Zener Diodes | 5 % | 10 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTXV1N5537BUR-1/TR Microchip Technology | 42 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | - | Microchip | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | Diodes & Rectifiers | - | - | Single | 10 nA @ 15.3 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 17 V | - | Zener Diodes | 5 % | 22 mA | 1.1 V | Zener Diodes | - | - | - | - |