- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4107-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | JAN1N4107-1/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 0.48 W | Active | 13 V | NOT SPECIFIED | 5.17 | N | No | 0.005291 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 9.9 V | 1.1 V @ 200 mA | ISOLATED | - | 250 uA | 13 V | Zener Diodes | 5% | DO-204AH | 0.25 mA | 5 % | 29 mA | - | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4617UR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 1.4 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 2.4 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N748AUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.9 V | 23 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.9 V | Zener Diodes | - | - | - | 5 % | 100 mA | - | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N3042B-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 62.2 V | 1.2 V @ 200 mA | - | 1 W | 3 mA | 8.2 V | Zener Diodes | - | - | - | 5 % | 11 mA | - | - | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N4967/TR Microchip Technology | 17 |
| - | - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 18.2 V | 1.5 V @ 1 A | - | 5 W | - | 24 V | Switching Voltage Regulators | - | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTX1N4627UR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.2 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.01 %/C / 0.05 %/C | 6.2 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 5 V | - | - | 500 mW | 250 uA | 6.2 V | Zener Diodes | - | - | - | 5 % | 61 mA | - | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4473US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip Technology | 100 | 200 mA | - | 14 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 22 V | 14 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 17.6 V | 1.5 V @ 1 A | - | 1.5 W | 11.5 mA | 22 V | Zener Diodes | - | - | - | 5 % | 65 mA | - | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N732 Microchip Technology | 45 |
| - | - | Through Hole | DO-35-2 | - | DO-35 | - | - | 1N732 | - | 1 | - | - | 0.14 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4474US Microchip Technology | 47 |
| - | - | Surface Mount | D-5A-2 | - | A, SQ-MELF | - | - | 1N4474 | - | 1 | 1 A | - | 16 Ohms | 0.05 uA | 0.05 uA | - | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 24 V | 16 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 19.2 V | 1.5 V @ 1 A | - | 1.5 W | 10.5 mA | 24 V | - | - | - | - | 5 % | 0.05 uA | - | - | 1.5 V | - | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N941/TR Microchip Technology | 20 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 11.7 V | 30 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | - | - | - | 5 % | 39 mA | - | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() 1N759A/TR Microchip Technology | 17 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 9 V | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N827-1E3 Microchip Technology | 36 |
| - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology | 1 | - | MICROSEMI CORP | 15 Ohms | 2 uA | 2 uA | Microchip | 1N827-1E3 | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -55 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, SIMILAR TO DO-7, 2 PIN | ROUND | LONG FORM | Active | DO-35 | 500 mW | 0.5 W | Active | 6.2 V | NOT SPECIFIED | 4.53 | Details | Yes | 0.007055 oz | 0.001 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/159 | ±5% | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | MIL-19500/159M | O-LALF-W2 | - | - | Single | ZENER DIODE | 2 μA @ 3 V | - | ISOLATED | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5% | DO-35 | 7.5 mA | 5 % | 2 uA | 15 Ω | 0.062 mV/°C | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N979B-1 Microchip Technology | 24 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 150 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 43 V | 1.1 V @ 200 mA | - | 500 mW | - | 56 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4482C Microchip Technology | 40 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 60 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 40.8 V | 1.5 V @ 1 A | - | 1.5 W | - | 51 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N3028B-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 23 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 16.7 V | 1.2 V @ 200 mA | - | 1 W | 11.5 mA | 22 V | Zener Diodes | - | - | - | 5 % | 43 mA | - | - | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() 1N4955US/TR Microchip Technology | 43 |
| - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip Technology | 1 | 1 A | - | 1.5 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.06 %/C | 7.5 V | 1.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 μA @ 5.7 V | 1.5 V @ 1 A | - | 5 W | 175 mA | 7.5 V | Zener Diodes | - | - | - | 5 % | 630 mA | - | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTX1N969BUR-1/TR Microchip Technology | 42 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.087 %/C | 22 V | 29 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 17 V | 1.1 V @ 200 mA | - | 500 mW | 5.6 mA | 22 V | Zener Diodes | - | - | - | 5 % | 17 mA | - | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4372/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | 0.005291 oz | - | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3 V | Zener Diodes | - | - | - | 10 % | 125 mA | - | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N4112UR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | - | - | 250 uA | 18 V | Zener Diodes | - | - | - | 5 % | 21 mA | - | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N4981US/TR Microchip Technology | In Stock | - | - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 100 | 1 A | - | 90 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.1 %/C | 91 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 69.2 V | 1.5 V @ 1 A | - | 5 W | 15 mA | 91 V | Zener Diodes | - | - | - | 5 % | 52.5 mA | - | - | 1.5 V | Zener Diodes | - | - | - | - |