- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N988B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | 200 mA | 1.1 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | 0.11 %/C | 130 V | 1100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 98.8 V | 1.1 V @ 200 mA | 500 mW | 0.95 mA | 130 V | Zener Diodes | 5 % | 2.7 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N5271B Microchip Technology | 103 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | - | - | 500 Ohms | - | - | - | + 200 C | Microchip Technology | - 65 C | Through Hole | Bulk | 500 mW | Active | - | - | 0.11 %/C | 100 V | 500 Ohms | -65°C ~ 175°C (TJ) | - | - | ±5% | - | Single | 100 nA @ 76 V | 1.5 V @ 200 mA | 500 mW | 1.3 mA | 100 V | - | 5 % | 0.1 uA | - | - | - | - | - | - | ||
![]() 1N4372/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 29 Ohms | 30 uA | 30 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | - | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 50 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3 V | Zener Diodes | 10 % | 125 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N4112UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 13.7 V | 1.1 V @ 200 mA | - | 250 uA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N969BUR-1/TR Microchip Technology | 42 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.087 %/C | 22 V | 29 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N736A Microchip Technology | In Stock | - | - | Through Hole | DO-35-2 | DO-35 | 1N736 | - | 1 | - | 280 Ohms | - | - | - | + 200 C | Microchip Technology | - 65 C | Through Hole | Bulk | 400 mW | Active | N | 0.005291 oz | - | 82 V | 280 Ohms | - | Bulk | - | ±5% | - | Single | - | - | 250 mW | 2 mA | 82 V | - | 10 % | - | - | - | - | - | - | - | ||
![]() JANTXV1N6324D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 6 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | - | 1 μA @ 8 V | 1.4 V @ 1 A | 500 mW | - | 10 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N825E3/TR Microchip Technology | 9 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 15 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | Diodes & Rectifiers | - | 2 μA @ 3 V | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N6320/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | - | 3 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | 2 μA @ 4 V | 1.4 V @ 1 A | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N5522B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 4.7 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 10 mA | 4.7 V | Zener Diodes | 5 % | 81 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5535BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 15 V | Zener Diodes | 5 % | 25 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N754AUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 5 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.05 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | 5 % | 60 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4987C Microchip Technology | 17 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 350 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | PMIC - Power Management ICs | - | 2 μA @ 121.6 V | 1.5 V @ 1 A | 5 W | - | 160 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANS1N4465US/TR Microchip Technology | 20 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip / Microsemi | 50 | 200 mA | 5 Ohms | 0.3 uA | 0.3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 10 V | 5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 300 nA @ 8 V | 1.5 V @ 1 A | 1.5 W | 25 mA | 10 V | Zener Diodes | 5 % | 143 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4105UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 8.5 V | 1.1 V @ 200 mA | - | 250 uA | 11 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N5525B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 6.2 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.2 V | Zener Diodes | 5 % | 61 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4116UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 18.3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N754AUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 5 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.05 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | 5 % | 60 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N750D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 19 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | 1 % | 85 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4108-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.085 %/C | 14 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 10.7 V | 1.1 V @ 200 mA | - | 250 uA | 14 V | Zener Diodes | 5 % | 27 mA | 1.1 V | Zener Diodes | - | - | - | - |