- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N6326D Microchip | 2273 |
| - | Through Hole | DO-35-2 | - | B, Axial | - | - | - | - | 1 | - | - | 7 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C (TJ) | Tray | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 µA @ 9 V | - | 1.4 V @ 1 A | - | 500 mW | - | 12 V | - | - | - | - | - | - | - | - | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N975DUR-1 Microchip Technology | 8 |
| - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | SILICON | 2 | 1N975 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 80 Ohms | - | - | Microchip | JANTXV1N975DUR-1 | - | Microchip Technology | - | SMD/SMT | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AA | - | 0.5 W | Active | 39 V | NOT SPECIFIED | 5.4 | N | No | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED, HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | - | SMD/SMT | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500 nA @ 30 V | - | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 39 V | Zener Diodes | 1% | DO-213AA | 3.2 mA | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N4462CUS Microchip Technology | 2865 |
| - | - | D-5A-2 | YES | - | SILICON | 2 | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | - | 1 uA | 1 uA | Microchip | JANS1N4462CUS | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | 1.5 W | 1.5 W | Active | 7.5 V | NOT SPECIFIED | 5.61 | N | No | 0.006808 oz | - | 7.5 V | 2.5 Ohms | - | Bulk | * | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/406 | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | - | - | - | ISOLATED | - | 34 mA | - | Zener Diodes | 2% | - | 34 mA | 2 % | 191 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTX1N5523DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | MouseReel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 1 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4615UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 1.25 kOhms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 μA @ 1 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4122C-1 Microchip Technology | 14 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4122 | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 nA @ 27.4 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 36 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4918A/TR Microchip Technology | 10 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 600 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 19.2 V | 600 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 12 V | - | - | - | 500 mW | 0.5 mA | 19.2 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N4125-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 35.8 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 47 V | Zener Diodes | - | - | - | 5 % | 8.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N3030B-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 35 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.096 %/C | 27 V | 35 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 20.6 V | - | 1.2 V @ 200 mA | - | 1 W | 9.5 mA | 27 V | Zener Diodes | - | - | - | 5 % | 34 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N4624-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.55 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - 0.05 %/C / 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 4.7 V | Zener Diodes | - | - | - | 5 % | 75 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4966C Microchip Technology | 9 |
| - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 16.7 V | - | 1.5 V @ 1 A | - | 5 W | - | 22 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N5272B Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 750 Ohms | 84 uA | 84 uA | Microchip | - | + 200 C | Microchip Technology | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 84 V | 500 | 1.5 V @ 200 mA | - | 500 mW | 1.1 mA | 110 V | Zener Diodes | - | - | - | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 2.71 mm | - | 7.62 mm | - | ||
![]() JANTXV1N6318US/TR Microchip Technology | 43 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.05 %/C | 5.6 V | 8 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 2.5 V | - | 1.4 V @ 1 A | - | 500 mW | 20 mA | 5.6 V | Zener Diodes | - | - | - | 5 % | 76 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N968B-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 25 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 15 V | - | 1.1 V @ 200 mA | - | 500 mW | 6.2 mA | 20 V | Zener Diodes | - | - | - | 5 % | 18 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N747C-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 3.6 V | Zener Diodes | - | - | - | 2 % | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4571A-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTXV1N5523B-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 75 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4111UR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 17 V | Zener Diodes | - | - | - | 5 % | 22 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N5524BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 30 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 3 mA | 5.6 V | Zener Diodes | - | - | - | 5 % | 68 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N4122UR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 36 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 27.4 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 36 V | Zener Diodes | - | - | - | 5 % | 11 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - |