- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Recovery Time | Zener Current | Dynamic Impedance-Max | Product | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5553/TR Microchip Technology | 36 |
| - | - | Through Hole | B, Axial | - | - | - | - | - | Microchip Technology | 1 | 5 A | - | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | 0.026455 oz | - | 800 V | - | - | - | Reel | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 800 V | 1.2 V @ 9 A | - | - | 100 A | - | - | Rectifiers | - | - | - | - | 2 us | - | - | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() 1N4678/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 7.5 uA | 7.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.007055 oz | - | - | 1.8 V | - | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 7.5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 50 uA | 1.8 V | Zener Diodes | - | - | - | 5 % | - | 240 mA | - | - | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4978US/TR Microchip Technology | 13 |
| - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip Technology | 1 | 1 A | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.1 %/C | - | 68 V | 50 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 51.7 V | 1.5 V @ 1 A | - | 5 W | - | 20 mA | 68 V | Zener Diodes | - | - | - | 5 % | - | 70 mA | - | - | 1.5 V | Zener Diodes | - | - | ||
![]() 1N975B-1 Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 80 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.094 %/C | - | 39 V | 80 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 30 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.2 mA | 39 V | Zener Diodes | - | - | - | 5 % | - | 9.1 mA | - | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4103-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 200 Ohms | 500 nA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.08 %/C | - | 9.1 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 9.1 V | Zener Diodes | - | - | - | 5 % | - | 42 mA | - | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4627UR-1/TR Microchip Technology | 47 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 1200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4461D Microchip Technology | 12 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 2.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 4.08 V | 1.5 V @ 1 A | - | 1.5 W | - | - | 6.8 V | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() BZV55C27/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | SILICON | 2 | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 0.05 uA | 0.05 uA | Microchip | BZV55C27TR | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | GLASS | ROUND | LONG FORM | Active | - | 0.5 W | Active | 27 V | NOT SPECIFIED | 5.17 | N | No | 0.001411 oz | - | - | 27 V | 80 Ohms | -65°C ~ 175°C | Reel | - | ±7% | e0 | No | EAR99 | - | TIN LEAD | GENERAL PURPOSE | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 18.9 V | 1.1 V @ 200 mA | ISOLATED | - | - | 2 mA | 27 V | Zener Diodes | 5% | - | 2 mA | 5 % | - | 0.05 uA | 80 Ω | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4477D Microchip Technology | 13 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | 200 mA | - | 25 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.010935 oz | - | - | 33 V | 25 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 26.4 V | 1.5 V @ 1 A | - | 1.5 W | - | 7.5 mA | 33 V | Zener Diodes | - | - | - | 1 % | - | 43 mA | - | - | 1 V | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() 1N4614UR-1 Microchip Technology | 97 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | - | - | 1200 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | 500 mW | - | Active | - | - | - | Details | - | - | - 0.075 % / C | - | 1.8 V | 1.2 kOhms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3.5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 1.8 V | Zener Diodes | - | - | - | 5 % | - | 120 mA | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N3034B-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 60 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.101 %/C | - | 39 V | 60 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 29.7 V | 1.2 V @ 200 mA | - | 1 W | - | 6.5 mA | 39 V | Zener Diodes | - | - | - | 5 % | - | 23 mA | - | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() 1N5968US/TR Microchip Technology | 43 |
| - | - | Through Hole | SQ-MELF, E | - | D-5B | - | - | - | Microchip Technology | 1 | 1 A | - | 1 Ohms | 5000 uA | 5000 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.04 %/C | - | 5.6 V | 1 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 mA @ 4.28 V | 1.5 V @ 1 A | - | 5 W | - | 220 mA | 5.6 V | Zener Diodes | - | - | - | 5 % | - | 865 mA | - | - | 1.5 V | Zener Diodes | - | - | ||
![]() BZV55C20/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | 20 V | 55 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 14 V | 1.1 V @ 200 mA | - | - | - | 5 mA | 20 V | Zener Diodes | - | - | - | 5 % | - | 0.05 uA | - | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() BZV55C16/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 0.04 uA | 0.04 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | 16 V | 40 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 11.2 V | 1.1 V @ 200 mA | - | - | - | 5 mA | 16 V | Zener Diodes | - | - | - | 5 % | - | 0.04 uA | - | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4125/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | - | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 35.75 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 47 V | Zener Diodes | - | - | - | 5 % | - | 8.1 mA | - | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() BZV55C11/TR Microchip Technology | 47 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5.45% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | 1.1 V @ 200 mA | - | - | - | - | 11 V | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N5537B/TR Microchip Technology | 40 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 15.3 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 17 V | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4474D Microchip Technology | 11 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 16 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 19.2 V | 1.5 V @ 1 A | - | 1.5 W | - | - | 24 V | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() BZV55C3V6/TR Microchip Technology | 5 | - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | MICROSEMI CORP | - | 5 uA | 5 uA | Microchip | BZV55C3V6/TR | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Active | - | NOT SPECIFIED | 5.75 | N | No | 0.001411 oz | - | - | 3.6 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | Single | ZENER DIODE | 5 μA @ 1 V | 1.1 V @ 200 mA | - | - | - | 5 mA | 3.6 V | Zener Diodes | - | - | - | 5 % | - | 5 uA | - | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N5929D Microchip Technology | In Stock | - | - | - | Through Hole | DO-41-2 | NO | DO-41 | SILICON | 2 | 1N5929 | - | 1 | - | MICROSEMI CORP | 9 Ohms | 1 uA | 1 uA | - | 1N5929D | + 175 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | Bulk | GLASS | ROUND | LONG FORM | Obsolete | 1.5 W | 1.5 W | Active | 15 V | NOT SPECIFIED | 5.07 | N | No | 0.010935 oz | - | - | 15 V | 9 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±1% | e0 | No | EAR99 | - | TIN LEAD | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 1 µA @ 11.4 V | 1.2 V @ 200 mA | ISOLATED | 1.25 W | - | 25 mA | 15 V | - | 1% | DO-41 | 25 mA | 1 % | - | 100 mA | - | - | 1.2 V | - | 2.16 mm | 4.06 mm |