- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N754C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 5 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 6.8 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 6.8 V | Zener Diodes | - | - | - | 2 % | 60 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4572A-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.002 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 1 mA | 3 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N4695/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.007055 oz | - | 8.7 V | - | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 6.6 V | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 8.7 V | Zener Diodes | - | - | - | 5 % | 54.8 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4106DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 12 V | Zener Diodes | - | - | - | 1 % | 32 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N5929D Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | NO | DO-41 | SILICON | 2 | 1N5929 | - | 1 | - | MICROSEMI CORP | 9 Ohms | 1 uA | 1 uA | - | 1N5929D | + 175 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | Bulk | GLASS | ROUND | LONG FORM | Obsolete | 1.5 W | 1.5 W | Active | 15 V | NOT SPECIFIED | 5.07 | N | No | 0.010935 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±1% | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 1 µA @ 11.4 V | 1.2 V @ 200 mA | ISOLATED | 1.25 W | 25 mA | 15 V | - | 1% | DO-41 | 25 mA | 1 % | 100 mA | - | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | ||
![]() BZV55C3V0/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 3 V | 95 Ohms | -65°C ~ 175°C | Reel | - | ±7% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 1 V | 1.1 V @ 200 mA | - | - | 5 mA | 3 V | Zener Diodes | - | - | - | 5 % | 3.2 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N4460US/TR Microchip Technology | 43 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 4 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 6.2 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 3.72 V | 1.5 V @ 1 A | - | 1.5 W | 40 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 230 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N4735AG/TR Microchip Technology | 10 |
| - | - | DO-41-2 | - | - | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | - | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 6.2 V | 2 Ohms | - | Reel | * | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 41 mA | - | Zener Diodes | - | - | - | 5 % | 5 uA | - | 1.2 V | Zener Diodes | 2.718 mm | - | 5.207 mm | - | ||
![]() BZV55C6V8/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | SILICON | 2 | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 2 uA | 2 uA | Microchip | BZV55C6V8TR | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | GLASS | ROUND | LONG FORM | Active | - | 0.5 W | Active | 6.8 V | NOT SPECIFIED | 5.19 | N | No | 0.001411 oz | - | 6.8 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±6% | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 2 μA @ 4 V | 1.1 V @ 200 mA | ISOLATED | - | 5 mA | 6.8 V | Zener Diodes | 5% | - | 5 mA | 5 % | 2 uA | 15 Ω | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4691D Microchip Technology | 20 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4466D Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 6 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 300 nA @ 8.8 V | 1.5 V @ 1 A | - | 1.5 W | - | 11 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N6326D Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 9 V | 1.4 V @ 1 A | - | 500 mW | - | 12 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N4782A-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 6 V | - | - | 250 mW | - | 8.5 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N6336C Microchip Technology | 47 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 40 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 25 V | 1.4 V @ 1 A | - | 500 mW | - | 33 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N4964D Microchip Technology | 9 |
| - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 4 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 13.7 V | 1.5 V @ 1 A | - | 5 W | - | 18 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N755CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 6 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | 7.5 V | Zener Diodes | - | - | - | 2 % | 55 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4907/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.4 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.002 %/C | 12.8 V | 100 Ohms | -25°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 400 mW | 2 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() 1N6005B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 36 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.080 %/C | 16 V | 36 mOhms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 12 V | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 16 V | Zener Diodes | - | - | - | 5 % | 31 mA | - | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTX1N5524DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 30 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3.5 V | 1.1 V @ 200 mA | - | 500 mW | 3 mA | 5.6 V | Zener Diodes | - | - | - | 1 % | 68 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4908A/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 50 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.4 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 12.8 V | 50 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 400 mW | 4 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - |