- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Termination Style | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4766A-1 Microchip Technology | 17 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 350 Ohms | - | - | Microchip | - | Microchip Technology | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | 10 μA @ 6 V | - | 250 mW | - | - | 9.1 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N5540DUR-1/TR Microchip Technology | 10 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | - | 1 mA | 20 V | - | Zener Diodes | 1 % | 19 mA | 1.1 V | Zener Diodes | - | - | - | ||
![]() JAN1N4115-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 22 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 16.8 V | 1.1 V @ 200 mA | - | - | 250 uA | 22 V | - | Zener Diodes | 5 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N972CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 49 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.091 %/C | 30 V | 49 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | - | 4.2 mA | 30 V | - | Zener Diodes | 2 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N4915A/TR Microchip Technology | 22 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | Microchip Technology | 1 | - | 25 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.4 W | Active | N | 0.007055 oz | 0.001 %/C | 12.8 V | 25 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | - | - | 400 mW | - | 7.5 mA | 12.8 V | - | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | - | ||
![]() JAN1N4129UR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | - | 250 uA | 62 V | - | Zener Diodes | 5 % | 6.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() CDLL5544B/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 25.2 V | 1.1 V @ 200 mA | 500 mW | - | 1 mA | 28 V | - | Zener Diodes | 5 % | 14 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTXV1N4623DUR-1 Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | 1N4623 | - | - | - | 1.6 kOhms | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4128C-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | 1N4128 | Microchip / Microsemi | 1 | - | 400 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | Diodes & Rectifiers | - | Axial | - | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | 500 mW | - | - | 60 V | - | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N962DUR-1 Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | 1N962 | Microchip / Microsemi | 1 | - | 9.5 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | - | - | Diodes & Rectifiers | - | SMD/SMT | - | - | 1 μA @ 8.4 V | 1.1 V @ 200 mA | 500 mW | - | - | 11 V | - | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTXV1N968C-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | 1N968 | Microchip / Microsemi | 1 | - | 25 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | - | - | Diodes & Rectifiers | - | Axial | - | - | 500 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | - | - | 20 V | - | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N759CUR-1 Microchip Technology | 8 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | 1N759 | Microchip / Microsemi | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | Diodes & Rectifiers | - | SMD/SMT | - | - | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | - | 12 V | - | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTXV1N4977D Microchip Technology | 24 |
| - | - | Through Hole | E, Axial | - | E, Axial | - | Microchip / Microsemi | 1 | - | 42 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | PMIC - Power Management ICs | - | - | - | - | 2 μA @ 47.1 V | 1.5 V @ 1 A | 5 W | - | - | 62 V | - | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4460D Microchip Technology | 41 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | Microchip Technology | 1 | - | 4 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | Diodes & Rectifiers | - | - | - | - | 10 μA @ 3.72 V | 1.5 V @ 1 A | 1.5 W | - | - | 6.2 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N973BUR-1/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | - | 3.8 mA | 33 V | - | Zener Diodes | 5 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N4106/TR Microchip Technology | 13 |
| - | Through Hole | Through Hole | DO-204AA, DO-7, Axial | 2 | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | Non-Compliant | 0.007055 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Tape & Reel | - | ±5% | 175 °C | -65 °C | Diodes & Rectifiers | 400 mW | - | Single | Single | 50 nA @ 8.12 V | 1.1 V @ 200 mA | 500 mW | 50 nA | 250 uA | 12 V | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | No | ||
![]() JAN1N4615CUR-1/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 1.25 kOhms | 2.5 uA | 2.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2 V | 1250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 2.5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 2 V | - | Zener Diodes | 2 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() 1N4617-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | Microchip Technology | 1 | 200 mA | 1.4 kOhms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 2.4 V | - | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N4111-1/TR Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 13 V | 1.1 V @ 200 mA | - | - | 250 uA | 17 V | - | Zener Diodes | 5 % | 22 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N5955B/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | Microchip Technology | 1 | 200 mA | 900 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1.5 W | Active | N | 0.010935 oz | - | 180 V | 900 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 136.8 V | 1.2 V @ 200 mA | 1.25 W | - | 2.1 mA | 180 V | - | Zener Diodes | 5 % | 8 mA | 1.2 V | Zener Diodes | 2.16 mm | 4.06 mm | - |