- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N823UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 6.2 V | 10 Ohms | - | Reel | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3035DUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 70 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.102 %/C | 43 V | 70 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 32.7 V | 1.2 V @ 200 mA | 1 W | 6 mA | 43 V | Zener Diodes | 1 % | 21 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() 1N5736C/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | 10 mA | 20 Ohms | 0.2 uA | 0.2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 7 mV/C | 10 V | 20 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | - | Single | 200 nA @ 7 V | 900 mV @ 10 mA | 500 mW | 10 A | 10 V | Zener Diodes | 2 % | 35 mA | 900 mV | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N5266B/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | 200 mA | 230 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | 0.097 %/C | 68 V | 230 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 52 V | 1.5 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 5 % | - | 1.5 V | Zener Diodes | - | - | ||
![]() JANTX1N4104D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 500 nA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 10 V | Zener Diodes | 1 % | 38 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4922/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 150 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 19.2 V | 150 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N5542B/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | 200 mA | 109 Ohms | 10 nA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 24 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 21.6 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4116DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 18.3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 24 V | Zener Diodes | 1 % | 16 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N5523BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 26 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 5.1 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N983C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.098 %/C | 82 V | 330 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | - | Single | 500 nA @ 62 V | 1.1 V @ 200 mA | 500 mW | 1.5 mA | 82 V | Zener Diodes | 2 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3039BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 125 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.104 %/C | 62 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 47.1 V | 1.2 V @ 200 mA | 1 W | 4 mA | 62 V | Zener Diodes | 5 % | 15 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() 1N4464D Microchip Technology | 21 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip Technology | 1 | - | 4 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | - | 300 nA @ 5.46 V | 1.5 V @ 1 A | 1.5 W | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N5920AP/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5920 | - | 1500 | - | 2 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | 5 µA @ 4 V | 1.2 V @ 200 mA | 1.5 W | - | 6.2 V | - | - | - | - | - | - | - | ||
![]() 1N5936A Microchip Technology | 45 |
| - | Through Hole | DO-41-2 | DO-41 | 1N5936 | - | 1 | - | 28 Ohms | 1 uA | 1 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 1.25 W | Active | N | 0.010935 oz | - | 30 V | 28 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±10% | - | Axial | Single | 1 µA @ 22.8 V | 1.2 V @ 200 mA | 1.25 W | 12.5 mA | 30 V | - | 10 % | 50 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() 1N5921D Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-41 | 1N5921 | - | 1 | - | 2.5 Ohms | 5 uA | 5 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 1.25 W | Active | N | 0.010935 oz | - | 6.8 V | 2.5 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±1% | - | Axial | Single | 5 µA @ 5.2 V | 1.2 V @ 200 mA | 1.25 W | 55.1 mA | 6.8 V | - | 1 % | 220 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() JAN1N3043DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.108 %/C | 91 V | 250 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 69.2 V | 1.2 V @ 200 mA | 1 W | 2.8 mA | 91 V | Zener Diodes | 1 % | 10 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N4472DUS/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 100 | 200 mA | 12 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 20 V | 12 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | Single | 50 nA @ 16 V | 1 V @ 200 mA | 1.5 W | 12.5 mA | 20 V | Zener Diodes | 1 % | 71 mA | 1 V | Zener Diodes | - | - | ||
![]() JAN1N4122C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 36 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 27.4 V | 1.1 V @ 200 mA | - | 250 uA | 36 V | Zener Diodes | 2 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3027B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 5 % | 47 mA | 1.2 V | Zener Diodes | - | - | ||
![]() 1N4781/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 100 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.005 %/C | 8.5 V | 100 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | 500 mW | 1 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | 7.62 mm |