- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4109D Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 11.4 V | 1.1 V @ 200 mA | - | 500 mW | - | 15 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4625-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3 V | 1.1 V @ 200 mA | - | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N938A/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.001 %/C | 9 V | 20 Ohms | - | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | - | - | - | 5 % | 50 mA | - | Zener Diodes | 1.91 mm | - | 4.57 mm | - | ||
![]() JANS1N4473CUS Microchip Technology | 2022 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 14 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 17.6 V | 1.5 V @ 1 A | - | 1.5 W | - | 22 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() BZV55C4V3/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 4.3 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±7% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1 V | 1.1 V @ 200 mA | - | - | 5 mA | 4.3 V | Zener Diodes | - | - | - | 5 % | 3 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N6330US/TR Microchip Technology | 29 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 14 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.085 %/C | 18 V | 14 Ohms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 14 V | 1.4 V @ 1 A | - | 500 mW | 7 mA | 18 V | Zener Diodes | - | - | - | 5 % | 24 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTX1N4109-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.085 %/C | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 11.4 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 15 V | Zener Diodes | - | - | - | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N962BE3 Microchip Technology | 5 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | 0.007055 oz | 0.073 %/C | 11 V | 9.5 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 8.4 V | 1.1 V @ 200 mA | - | 500 mW | 11.5 mA | 11 V | Zener Diodes | - | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4469/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 15 V | 600 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 12 V | 1 V @ 200 mA | - | 1.5 W | 17 mA | 15 V | Zener Diodes | - | - | - | 5 % | 95 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N732A Microchip Technology | 45 |
| - | Through Hole | DO-35-2 | - | DO-35 | - | - | 1N732 | - | 1 | - | - | 0.14 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N742A Microchip Technology | 10 |
| - | Through Hole | DO-35-2 | NO | DO-35 | SILICON | 2 | 1N742 | - | 1 | - | MICROSEMI CORP | 860 Ohms | - | - | - | 1N742A | - | Microchip Technology | - | Through Hole | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | - | 0.25 W | Active | 150 V | NOT SPECIFIED | 5.61 | N | No | 0.005291 oz | - | - | - | - | Bulk | - | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | 250 mW | - | 150 V | - | 5% | DO-35 | 1 mA | - | - | - | - | - | - | - | - | ||
![]() CDLL4728AE3 Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | - | 1 W | - | Active | - | - | - | Details | - | 0.001411 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 100 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 76 mA | 3.3 V | Zener Diodes | - | - | - | 5 % | 100 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N829A-1E3/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 10 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | 0.007055 oz | 0.0005 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 70 mA | - | Zener Diodes | - | - | - | - | ||
![]() 1N717A Microchip Technology | In Stock | - | - | Through Hole | DO-35-2 | - | DO-35 | - | - | 1N717 | - | 1 | - | - | 11 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | 13 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6322US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 100 | 1 A | - | 5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.075 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 6 V | 1.4 V @ 1 A | - | 500 mW | 20 mA | 8.2 V | Zener Diodes | - | - | - | 5 % | 52 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTX1N4099D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 5.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 6.8 V | Zener Diodes | - | - | - | 1 % | 56 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4112CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.075 %/C | 18 V | 100 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 18 V | Zener Diodes | - | - | - | 2 % | 21 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4115UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 22 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 16.8 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 22 V | Zener Diodes | - | - | - | 5 % | 17 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N5528BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7.5 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 8.2 V | Zener Diodes | - | - | - | 5 % | 46 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4115UR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 22 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 16.8 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 22 V | Zener Diodes | - | - | - | 5 % | 17 mA | 1.1 V | Zener Diodes | - | - | - | - |