- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N759AUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 10 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4101D Microchip Technology | 20 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology / Atmel | 1 | - | 200 Ohms | 500 nA | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | - | 1 μA @ 6.24 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N6320US/TR Microchip Technology | 2642 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 1 | - | 3 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | - | 2 μA @ 4 V | 1.4 V @ 1 A | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N4103DUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 9.1 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | - | Single | 500 nA @ 7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 9.1 V | Zener Diodes | 1 % | 42 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N5534BUR-1 Microchip Technology | 14 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N5534 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | - | 10 nA @ 12.6 V | 1.1 V @ 200 mA | 500 mW | - | 14 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N972CUR-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 49 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.091 %/C | 30 V | 49 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | - | Single | 500 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | 4.2 mA | 30 V | Zener Diodes | 2 % | 12 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANS1N829UR-1/TR Microchip Technology | 2282 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 15 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N4110UR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.07 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 12.2 V | 1.1 V @ 200 mA | - | 250 uA | 16 V | Zener Diodes | 5 % | 24 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JAN1N750A-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | 15 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | 5 % | 85 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5527BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 5 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4479C Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4479 | Microchip / Microsemi | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Axial | - | 50 nA @ 31.2 V | 1 V @ 200 mA | 1.5 W | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() 1N5232 Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | 11 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | 5 μA @ 2.9 V | 1.5 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5989B Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 90 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | 15 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N6310US/TR Microchip Technology | 2705 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | - | Microchip / Microsemi | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±5% | - | - | - | 60 μA @ 1 V | 1.4 V @ 1 A | 500 mW | - | 2.7 V | - | - | - | - | Microchip Technology | - | - | ||
![]() JANTXV1N5532B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 90 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - | 12 V | 90 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 10.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N965B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 11 V | 1.3 V @ 200 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 5 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4568A-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 200 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.001 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 2 mA @ 3 V | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N4133/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | - | 1000 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | Diodes & Rectifiers | - | - | 10 nA @ 66.12 V | 1.1 V @ 200 mA | 500 mW | - | 87 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N4626C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 1.4 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 5 μA @ 4 V | - | 500 mW | 250 uA | 5.6 V | Zener Diodes | 2 % | 65 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4700UR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 100 mA | - | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 13 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.8 V | 1.5 V @ 100 mA | 500 mW | 50 uA | 13 V | Zener Diodes | 5 % | 38 mA | 1.5 V | Zener Diodes | 1.7 mm | 3.7 mm |