- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5518B/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 26 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 5 % | 115 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4126UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 38.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 51 V | Zener Diodes | 5 % | 7.5 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4624UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.55 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.05 %/C / 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.7 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N4972D Microchip Technology | 2447 |
| - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.095 %/C | 39 V | 14 Ohms | - | - | - | - | Diodes & Rectifiers | Single | - | - | - | 30 mA | - | Zener Diodes | 5 % | 122 mA | 1.5 V | Zener Diodes | 3.42 mm | 6.1 mm | ||
![]() CDLL5229D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 22 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 5 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 4.3 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N937B-1 Microchip Technology | 46 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | - | 500 mW | - | 9 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N6345C Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | 180 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | 50 nA @ 56 V | 1.4 V @ 1 A | 500 mW | - | 75 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N4567AUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | - | 200 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 0.5 mA | 3 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4974US/TR Microchip Technology | 37 |
| - | Surface Mount | E-MELF | D-5B | Microchip / Microsemi | 100 | 1 A | 25 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.095 %/C | 47 V | 25 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 35.8 V | 1.5 V @ 1 A | 5 W | 25 mA | 47 V | Zener Diodes | 5 % | 100 mA | 1.5 V | Zener Diodes | - | - | ||
![]() JANTX1N5536BUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 16 V | Zener Diodes | 5 % | 24 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4121UR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 33 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 25.1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 33 V | Zener Diodes | 5 % | 12 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N967C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 21 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.085 %/C | 18 V | 21 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 14 V | 1.1 V @ 200 mA | 500 mW | 7 mA | 18 V | Zener Diodes | 2 % | 21 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N755C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 6 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | Single | 2 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | - | 7.5 V | Zener Diodes | 2 % | 55 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N968DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 25 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 1 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4624UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 1.55 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.04 %/C, 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.7 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N5521B-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 18 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 5 % | 88 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4124UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 43 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 32.7 V | 1.1 V @ 200 mA | - | 250 uA | 43 V | Zener Diodes | 5 % | 8.9 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4114C-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 20 V | 150 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 15.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 20 V | Zener Diodes | 2 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4111D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 13 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 17 V | Zener Diodes | 1 % | 22 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4765/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 9.1 V | 350 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | 7.62 mm |