- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5540BUR-1/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 18 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 20 V | Zener Diodes | - | - | - | 5 % | 19 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL4920A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 300 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.005 %/C | 19.2 V | 300 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 12 V | - | - | 500 mW | 1 mA | 19.2 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5539DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 19 V | Zener Diodes | - | - | - | 1 % | 20 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4101-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | JANTXV1N4101-1/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 0.48 W | Active | 8.2 V | NOT SPECIFIED | 5.17 | N | No | 0.007055 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 500 nA @ 6.3 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 250 uA | 8.2 V | Zener Diodes | 5% | DO-204AH | 0.25 mA | 5 % | 46 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4127D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 56 V | Zener Diodes | - | - | - | 1 % | 6.7 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N964DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 1 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4914A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 25 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 25 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 7.5 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL753/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 6.2 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 10 % | 65 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N748D-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | 1 % | 100 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANS1N6333US/TR Microchip Technology | 2999 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | Microchip / Microsemi | 1 | - | - | 24 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 18 V | 1.4 V @ 1 A | - | 500 mW | - | 24 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N757C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.068 %/C | 9.1 V | 6 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | 2 % | 45 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N3518A/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 mW | - | Active | - | - | - | N | - | 0.003845 oz | - | 1 V | 7 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1.1 V @ 200 mA | - | 400 mW | 10 mA | 1 V | Zener Diodes | - | - | - | 5 % | - | 1.1 V | Zener Diodes | 2.72 mm | 1.27 mm | ||
![]() JANTXV1N4121-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | 33 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 25.1 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 33 V | Zener Diodes | - | - | - | 5 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N759D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9 V | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | Zener Diodes | - | - | - | 1 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5523D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 1 % | 75 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N963C-1/TR Microchip Technology | 42 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | 10.5 mA | 12 V | Zener Diodes | - | - | - | 2 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4766/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | Microchip Technology | 1 | - | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.005 %/C | 9.1 V | 350 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | - | - | - | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N757D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.068 %/C | 9.1 V | 6 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | 1 % | 45 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3029BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 25 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.094 %/C | 24 V | 25 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 18.2 V | 1.2 V @ 200 mA | - | 1 W | 10.5 mA | 24 V | Zener Diodes | - | - | - | 5 % | 40 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N3038BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 110 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.103 %/C | 56 V | 110 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 42.6 V | 1.2 V @ 200 mA | - | 1 W | 4.5 mA | 56 V | Zener Diodes | - | - | - | 5 % | 17 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm |