- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5931D/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 12 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.001764 oz | - | 18 V | 12 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 13.7 V | 1.2 V @ 200 mA | 1.25 W | 20.8 mA | 18 V | Zener Diodes | 1 % | 83 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N4113UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.09 %/C | 19 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 14.5 V | 1.1 V @ 200 mA | - | 250 uA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N752C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | - 0.028 %/C / 0.036 %/C | 5.6 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | 2 % | 70 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N970D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | 1 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N974CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 3.4 mA | 36 V | Zener Diodes | 2 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5541C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - | 22 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 22 V | Zener Diodes | 2 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3018BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | - | 4.5 Ohms | 50 uA | 50 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 5 % | 115 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL5528BE3 Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | - | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | - | 0.5 W | Active | - | - | Details | - | 0.001411 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 7.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 8.2 V | Zener Diodes | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4581AUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N4622UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | - | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 2.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.9 V | Zener Diodes | 5 % | 80 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N6323D Microchip Technology | 2573 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | - | 6 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | - | - | - | - | - | 1 μA @ 7 V | 1.4 V @ 1 A | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N935A-1 Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | - | - | - | - | - | 500 mW | - | 9 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N6321C Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | - | 4 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | - | - | - | - | - | 2 μA @ 5 V | 1.4 V @ 1 A | 500 mW | - | 7.5 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N5954C Microchip Technology | 31 |
| - | Through Hole | DO-41-2 | DO-41 | 1N5954 | - | 1 | - | - | 700 Ohms | 1 uA | 1 uA | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 1.25 W | Active | - | - | N | - | 0.010935 oz | - | 160 V | 700 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±2% | - | - | - | Axial | Single | - | 1 µA @ 121.6 V | 1.2 V @ 200 mA | 1.25 W | 2.3 mA | 160 V | - | 2 % | 9 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() 1N5954D Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-41 | 1N5954 | - | 1 | - | - | 700 Ohms | 1 uA | 1 uA | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 1.25 W | Active | - | - | N | - | 0.010935 oz | - | 160 V | 700 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±1% | - | - | - | Axial | Single | - | 1 µA @ 121.6 V | 1.2 V @ 200 mA | 1.25 W | 2.3 mA | 160 V | - | 1 % | 9 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() CDLL4922/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | MICROSEMI CORP | 150 Ohms | 15 uA | 15 uA | Microchip | CDLL4922/TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.85 | N | No | 0.001411 oz | 0.01 %/C | 19.2 V | 150 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | NOT SPECIFIED | unknown | - | Single | ZENER DIODE | 15 μA @ 12 V | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N749D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 22 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | - 0.055 %/C / 0.02 %/C | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 4.3 V | Zener Diodes | 1 % | 90 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N757C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | 0.068 %/C | 9.1 V | 6 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 7 V | 1.1 V @ 200 mA | 500 mW | - | 9.1 V | Zener Diodes | 2 % | 45 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N6324DUS/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 1 | 1 A | - | 6 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.003333 oz | 0.079 %/C | 10 V | 6 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 8 V | 1.4 V @ 1 A | 500 mW | 20 mA | 10 V | Zener Diodes | 1 % | 43 mA | 1.4 V | Zener Diodes | - | - | ||
![]() JANTXV1N6349C Microchip Technology | 20 |
| - | Through Hole | B, Axial | B, Axial | - | Microchip / Microsemi | 1 | - | - | 500 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | - | - | - | - | 50 nA @ 84 V | 1.4 V @ 1 A | 500 mW | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | - | - |