- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5520C-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5520 | Microchip / Microsemi | 1 | - | - | 22 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N5541D-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5541 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | - | 500 mW | - | 22 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N5539D-1 Microchip Technology | 7 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5539 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | - | 19 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N5540C-1 Microchip Technology | 8 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5540 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 nA @ 18 V | 1.1 V @ 200 mA | - | 500 mW | - | 20 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N754C-1 Microchip Technology | 7 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | 1N754 | - | - | - | MICROSEMI CORP | 5 Ohms | - | - | Microsemi Corporation | JANTXV1N754C-1 | - | Microchip Technology | - | 1 | Through Hole | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | 0.5 W | Active | 6.8 V | NOT SPECIFIED | 5.28 | - | No | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/127 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | MIL-19500/127 | - | O-LALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2 μA @ 4 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 6.8 V | - | 2% | DO-35 | 20 mA | - | - | - | - | - | - | - | ||
![]() JANTX1N5540CUR-1 Microchip Technology | 7 |
| - | - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | SILICON | 2 | 1N5540 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 100 Ohms | - | - | Microchip | JANTX1N5540CUR-1 | - | Microchip Technology | - | - | SMD/SMT | 1 | 200 °C | -65 °C | Bulk | GLASS | R-LELF-R2 | RECTANGULAR | LONG FORM | Active | DO-213AA | - | 0.5 W | Active | 20 V | NOT SPECIFIED | 5.38 | N | No | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | AVALANCHE | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | SMD/SMT | R-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10 nA @ 18 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 20 V | Zener Diodes | 2% | DO-213AA | 1 mA | - | - | 100 Ω | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5531D-1 Microchip Technology | 7 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5531 | - | - | - | - | 80 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5522D-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5522 | Microchip / Microsemi | 1 | - | - | 22 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N757CUR-1 Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N757 | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 μA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4570AUR-1 Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N4570 | - | - | - | - | 100 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | 500 uA | 6.4 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4124UR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 43 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 32.7 V | 1.1 V @ 200 mA | - | - | 250 uA | 43 V | Zener Diodes | - | - | - | 5 % | 8.9 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4114C-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.09 %/C | 20 V | 150 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 15.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 20 V | Zener Diodes | - | - | - | 2 % | 19 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4111D-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 17 V | Zener Diodes | - | - | - | 1 % | 22 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4765/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 9.1 V | 350 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | - | - | - | 5 % | 10 uA | - | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N5541C-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 22 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 22 V | Zener Diodes | - | - | - | 2 % | 17 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N3032DUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 45 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.099 %/C | 33 V | 45 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 25.1 V | 1.2 V @ 200 mA | - | 1 W | 7.5 mA | 33 V | Zener Diodes | - | - | - | 1 % | 28 mA | - | 1.2 V | Zener Diodes | - | - | ||
![]() JANTXV1N963DUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | 10.5 mA | 12 V | Zener Diodes | - | - | - | 1 % | 32 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4128DUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 60 V | Zener Diodes | - | - | - | 1 % | 6.4 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N4113CUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 19 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 14.5 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 19 V | Zener Diodes | - | - | - | 2 % | 20 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4129D-1/TR Microchip Technology | 10 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 62 V | Zener Diodes | - | - | - | 1 % | 6.1 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm |