- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N756D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 8 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 6 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | Zener Diodes | 1 % | 50 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4916/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | - | 600 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 19.2 V | 600 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 0.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N4907A/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | - | 100 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.4 W | Active | N | 0.007055 oz | 0.002 %/C | 12.8 V | 100 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 400 mW | 2 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JAN1N4131UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 75 V | 700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 57 V | 1.1 V @ 200 mA | - | 250 uA | 75 V | Zener Diodes | 5 % | 5.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5924C/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 4 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 9.1 V | 4 Ohms | -65°C ~ 175°C | Reel | - | ±2% | Diodes & Rectifiers | Single | 5 μA @ 7 V | 1.2 V @ 200 mA | 1.25 W | 41.2 mA | 9.1 V | Zener Diodes | 2 % | 164 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N4116DUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | 250 uA | 24 V | Zener Diodes | 1 % | 16 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N749D-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.055 %/C / 0.02 %/C | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 4.3 V | Zener Diodes | 1 % | 90 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL6331/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 18 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 18 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANS1N4969US/TR Microchip Technology | 13 |
| - | Through Hole | SQ-MELF, E | D-5B | Microchip / Microsemi | 1 | - | 8 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | 2 μA @ 22.8 V | 1.5 V @ 1 A | 5 W | - | 30 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N968D-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 25 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.086 %/C | 20 V | 25 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 1 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5540C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 2 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4127CUR-1/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 42.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 56 V | Zener Diodes | 2 % | 6.7 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N966CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.083 %/C | 16 V | 17 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | 2 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4101UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 6.3 V | 1.1 V @ 200 mA | - | 250 uA | 8.2 V | Zener Diodes | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4135UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.6 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 100 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 76 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 100 V | Zener Diodes | 5 % | 3.8 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4618CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.7 V | Zener Diodes | 2 % | 90 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N965D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 1 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4580/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 6.4 V | 25 Ohms | 0°C ~ 75°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N973CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 2 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4579A-1/TR Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 50 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0005 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm |