- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4898A/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | - | Microchip Technology | 1 | - | - | 400 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.4 W | Active | - | N | - | 0.007055 oz | 0.002 %/C | 12.8 V | 400 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 400 mW | 0.5 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N978BUR-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.001411 oz | 0.096 %/C | 51 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 39 V | 1.1 V @ 200 mA | 500 mW | 2.5 mA | 51 V | Zener Diodes | 5 % | 7.4 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N750DUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | SILICON | 1N750 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 19 Ohms | - | - | Microchip | JANTXV1N750DUR-1 | - | Microchip Technology | - | SMD/SMT | Bulk | Active | - | Active | 5.39 | N | No | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±1% | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | Diodes & Rectifiers | compliant | SMD/SMT | Qualified | - | ZENER DIODE | 5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N3035B-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | 1N3035 | Microchip / Microsemi | 1 | - | - | 70 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.010935 oz | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 10 μA @ 32.7 V | 1.2 V @ 200 mA | 1 W | - | 43 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANTXV1N751C-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N751 | Microchip / Microsemi | 1 | - | - | 17 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4127DUR-1 Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N4127 | - | - | - | - | 300 Ohms | - | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | - | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | 500 mW | - | 56 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N971CUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N971 | Microchip / Microsemi | 1 | - | - | 41 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | Diodes & Rectifiers | - | SMD/SMT | - | - | - | 500 nA @ 21 V | 1.1 V @ 200 mA | 500 mW | - | 27 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N965DUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N965 | Microchip / Microsemi | 1 | - | - | 16 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | Diodes & Rectifiers | - | SMD/SMT | - | - | - | 500 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | - | 15 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4479US Microchip Technology | In Stock | - | - | - | Surface Mount | SQ-MELF, A | D-5A | - | 1N4479 | Microchip / Microsemi | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 50 nA @ 31.2 V | 1 V @ 200 mA | 1.5 W | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANTX1N5538D-1 Microchip Technology | 7 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N5538 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 10 nA @ 16.2 V | 1.1 V @ 200 mA | 500 mW | - | 18 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N5530C-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N5530 | Microchip / Microsemi | 1 | - | - | 60 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 50 nA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N972C-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N972 | Microchip / Microsemi | 1 | - | - | 49 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 500 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | - | 30 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N750CUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | SILICON | 1N750 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 19 Ohms | - | - | Microchip | JANTXV1N750CUR-1 | - | Microchip Technology | - | SMD/SMT | Bulk | Active | - | Active | 5.39 | N | No | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | Diodes & Rectifiers | compliant | SMD/SMT | Qualified | - | ZENER DIODE | 5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N5540D-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N5540 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | - | 20 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4115C-1 Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N4115 | Microchip / Microsemi | 1 | - | - | 150 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 10 nA @ 16.8 V | 1.1 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4582AUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N4582 | Microchip / Microsemi | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | 4 mA | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N984CUR-1 Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N984 | - | - | - | - | 400 Ohms | - | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | - | - | - | - | - | - | 500 nA @ 69 V | 1.1 V @ 200 mA | 500 mW | - | 91 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N759C-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N759 | Microchip / Microsemi | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | Bulk | - | - | Active | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4575AUR-1 Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N4575 | Microchip / Microsemi | 1 | - | - | 50 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | Diodes & Rectifiers | - | SMD/SMT | - | - | - | 2 μA @ 3 V | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4115D-1 Microchip Technology | 8 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | 1N4115 | - | - | - | - | 150 Ohms | - | - | - | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | - | - | 10 nA @ 16.8 V | 1.1 V @ 200 mA | - | - | 22 V | - | - | - | - | - | - | - |