- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4929/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 36 Ohms | 15 uA | - | Microchip | - | + 100 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 mW | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 19.2 V | 36 Ohms | -25°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N750AUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 19 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | Active | - | - | - | N | - | 0.001411 oz | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | 5 % | 85 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5245C Microchip Technology | 200 |
| - | Surface Mount | DO-213AA | YES | DO-213AA | SILICON | 2 | - | Microchip Technology | 1 | 200 mA | MICROSEMI CORP | 16 Ohms | 0.1 uA | 0.1 uA | Microchip | CDLL5245C | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | Bulk | GLASS | HERMETIC SEALED, GLASS, SOD-80, LL34, MELF-2 | ROUND | LONG FORM | Active | DO-213AA | - | Active | 15 V | NOT SPECIFIED | 1.83 | N | No | 0.001411 oz | - | 15 V | 16 Ohms | -65°C ~ 175°C | Bulk | - | ±2% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 100 nA @ 11 V | 1.1 V @ 200 mA | ISOLATED | 10 mW | 8.5 mA | 15 V | Zener Diodes | 2% | DO-213AA | 8.5 mA | 2 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4121/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | Active | - | - | - | - | - | 0.005291 oz | 0.095 %/C | 33 V | 200 Ohms | -65°C ~ 200°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 25.08 V | 1 V @ 200 mA | - | 400 mW | 250 uA | 33 V | Zener Diodes | - | - | - | 5 % | 12 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N6334US/TR Microchip Technology | 2117 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 50 | 1 A | - | 27 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | Active | - | - | - | N | - | 0.003333 oz | 0.09 %/C | 27 V | 27 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 21 V | 1.4 V @ 1 A | - | 500 mW | 4.6 mA | 27 V | Zener Diodes | - | - | - | 5 % | 16 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() 1N4485D Microchip Technology | 47 |
| - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 54.4 V | 1.5 V @ 1 A | - | 1.5 W | - | 68 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5929B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 9 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 11.4 V | 1.2 V @ 200 mA | - | 1.25 W | - | 15 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4116/TR Microchip Technology | 10 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 150 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 18.25 V | 1.1 V @ 200 mA | - | 500 mW | - | 24 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4969US/TR Microchip Technology | 13 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 8 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | Active | - | - | - | N | - | 0.019013 oz | 0.09 %/C | 30 V | 8 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 22.8 V | 1.5 V @ 1 A | - | 5 W | 40 mA | 30 V | Zener Diodes | - | - | - | 5 % | 158 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() 1N6319US/TR Microchip Technology | 43 | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip Technology | 1 | 1 A | - | 3 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | Active | - | - | - | - | - | 0.003333 oz | 0.06 %/C | 6.2 V | 3 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3.5 V | 1.4 V @ 1 A | - | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 68 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N749C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 22 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | Active | - | - | - | N | - | 0.005291 oz | - | 4.3 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | 2 % | 90 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N6334C Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 27 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 21 V | 1.4 V @ 1 A | - | 500 mW | - | 27 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTX1N5523BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | Active | - | - | - | N | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2.5 V | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4714-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 25 V | 1.1 V @ 200 mA | - | 500 mW | - | 33 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5945AP/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | - | - | 1N5945 | - | 1500 | - | - | 120 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 51.2 V | 1.2 V @ 200 mA | - | 1.5 W | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5936C Microchip Technology | 31 |
| - | Through Hole | DO-41-2 | - | DO-41 | - | - | 1N5936 | - | 1 | - | - | 28 Ohms | 1 uA | 1 uA | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | - | 1.25 W | Active | - | - | - | N | - | 0.010935 oz | - | 30 V | 28 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | 1 µA @ 22.8 V | 1.2 V @ 200 mA | - | 1.25 W | 12.5 mA | 30 V | - | - | - | - | 2 % | 50 mA | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N5545BUR-1 Microchip Technology | 45 |
| - | Surface Mount | DO-213AA-2 | - | DO-213AA | - | - | 1N5545 | - | 1 | - | - | 100 Ohms | - | - | - | - | - | Microchip Technology | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 27 V | 1.1 V @ 200 mA | - | 500 mW | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4582AUR-1 Microchip Technology | 45 |
| - | Surface Mount | DO-35-2 | - | DO-213AA | - | - | 1N4582 | - | 1 | - | - | 25 Ohms | 2 uA | 2 uA | - | - | + 100 C | Microchip Technology | - 55 C | Axial | - | Bulk | - | - | - | - | - | - | 500 mW | Active | - | - | - | N | - | 0.005291 oz | 0.002 %/C | 6.4 V | 25 Ohms | -65°C ~ 175°C | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 µA @ 3 V | - | - | 500 mW | 4 mA | - | - | - | - | - | 5 % | 2 uA | - | - | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N4565AUR-1 Microchip Technology | 45 |
| - | Surface Mount | DO-35-2 | - | DO-213AA | - | - | 1N4565 | - | 1 | - | - | 200 Ohms | 2 uA | 2 uA | - | - | + 100 C | Microchip Technology | - 55 C | Axial | - | Bulk | - | - | - | - | - | - | 500 mW | Active | - | - | - | N | - | 0.005291 oz | 0.01 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 µA @ 3 V | - | - | 500 mW | 0.5 mA | - | - | - | - | - | 5 % | 2 uA | - | - | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N5546B-1 Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | - | 33 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - |