- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N3823AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | - | 9 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 25 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 64 mA | 3.9 V | Zener Diodes | 5 % | 238 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JAN1N758D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 17 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 1 % | 40 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4129DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | 250 uA | 62 V | Zener Diodes | 1 % | 6.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3043BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | - | 250 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | 0.108 %/C | 91 V | 250 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 μA @ 69.2 V | 1.2 V @ 200 mA | 1 W | 2.8 mA | 91 V | Zener Diodes | 5 % | 10 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JAN1N4129CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | 250 uA | 62 V | Zener Diodes | 2 % | 6.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N982CUR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | - | 270 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.098 %/C | 75 V | 270 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 56 V | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | Zener Diodes | 2 % | 5.1 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N3049B-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-13 | DO-13 (DO-202AA) | Microchip Technology | 1 | - | - | 1100 Ohms | 500 nA | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/115N | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | 10 μA @ 121.6 V | 1.5 V @ 200 mA | 1 W | - | 160 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N3026BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | - | 20 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 μA @ 13.7 V | 1.2 V @ 200 mA | 1 W | 14 mA | 18 V | Zener Diodes | 5 % | 52 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N981DUR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | - | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.097 %/C | 68 V | 230 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 52 V | 1.1 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 1 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4706/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology / Atmel | 1 | 200 mA | - | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 500 mW | Active | - | - | N | - | 0.003845 oz | - | 19 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 19 V | Zener Diodes | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N753DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.045 %/C | 6.2 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | Zener Diodes | 1 % | 65 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4692/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | - | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 6.8 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 μA @ 5.1 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 6.8 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N3827AUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | - | 5 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 5.6 V | 5 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 3 μA @ 2 V | 1.2 V @ 200 mA | 1 W | 45 mA | 5.6 V | Zener Diodes | 5 % | 162 mA | 1.2 V | Zener Diodes | - | - | ||
![]() 1N4711/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology / Atmel | 1 | 100 mA | - | - | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - | 27 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 20.4 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 27 V | Zener Diodes | 5 % | 17.6 mA | 1.5 V | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTXV1N4372CUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 500 mW | Active | - | - | N | - | 0.001411 oz | - | 3 V | 29 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 30 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3 V | Zener Diodes | 2 % | 125 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JAN1N5533BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4117/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 19 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 25 V | Zener Diodes | 5 % | 15 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL5532B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 90 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 12 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 10.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANS1N4102UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | JANS1N4102UR-1/TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.77 | N | No | 0.001411 oz | 0.075 %/C | 8.7 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | e0 | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | NOT SPECIFIED | compliant | Single | ZENER DIODE | 500 nA @ 6.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 8.7 V | Zener Diodes | 5 % | 44 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4372DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 500 mW | Active | - | - | N | - | 0.001411 oz | - | 3 V | 29 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 30 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3 V | Zener Diodes | 1 % | 125 mA | 1.1 V | Zener Diodes | - | - |