- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5527B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 5 % | 51 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N7050UR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 4.46 V | - | 70 V | 6.82 mA | Microchip Technology | 0.08 MOhms | 0.003 MOhms | - | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Reel | - | ±10% | Diodes & Rectifiers | - | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JANTX1N982CUR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 270 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.098 %/C | 75 V | 270 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 56 V | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | Zener Diodes | 2 % | 5.1 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N3049B-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-13 | DO-13 (DO-202AA) | - | Microchip Technology | 1 | - | 1100 Ohms | 500 nA | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/115N | ±5% | Diodes & Rectifiers | - | 10 μA @ 121.6 V | 1.5 V @ 200 mA | 1 W | - | 160 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N3026BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 20 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 13.7 V | 1.2 V @ 200 mA | 1 W | 14 mA | 18 V | Zener Diodes | 5 % | 52 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N981DUR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.097 %/C | 68 V | 230 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 52 V | 1.1 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 1 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4706/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology / Atmel | 1 | 200 mA | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.003845 oz | - | 19 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 19 V | Zener Diodes | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N5542BUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 24 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 21.6 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JAN1N4115CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 22 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 16.8 V | 1.1 V @ 200 mA | - | 250 uA | 22 V | Zener Diodes | 2 % | 17 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N4988US/TR Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, B | E-MELF | - | - | - | - | 450 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | 2 μA @ 136.8 V | 1.5 V @ 1 A | 5 W | - | 180 V | - | - | - | - | - | - | - | ||
![]() JANS1N6322C Microchip Technology | 2705 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 5 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | 1 μA @ 6 V | 1.4 V @ 1 A | 500 mW | - | 8.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N6329D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 12 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | - | 50 nA @ 12 V | 1.4 V @ 1 A | 500 mW | - | 16 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() JANTXV1N6343C Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 125 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | - | 50 nA @ 47 V | 1.4 V @ 1 A | 500 mW | - | 62 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() CDLL3155/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 15 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 8.4 V | 15 Ohms | -55°C ~ 100°C | Reel | - | ±4.76% | Diodes & Rectifiers | Single | 10 μA @ 5.5 V | - | 500 mW | 10 mA | 8.4 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N756AUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 8 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | Single | 1 μA @ 6 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | Zener Diodes | 5 % | 50 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N3024C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 14 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.088 %/C | 15 V | 14 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 11.4 V | 1.2 V @ 200 mA | 1 W | 17 mA | 15 V | Zener Diodes | 2 % | 63 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N4102C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.075 %/C | 8.7 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 6.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 8.7 V | Zener Diodes | 2 % | 44 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4927/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 75 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 19.2 V | 75 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 4 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JAN1N5533CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 2 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N3018BUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB-2 | DO-213AB | 1N3018 | - | 1 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Bulk | 1 W | Active | N | 0.001411 oz | 0.070 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Bulk | - | ±5% | - | Single | 50 µA @ 6.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | - | - | 115 mA | 1.2 V | - | 2.67 mm | 5.21 mm |