- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3823AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 9 Ohms | 25 uA | 25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 25 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 64 mA | 3.9 V | Zener Diodes | 5 % | 238 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTX1N985CUR-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 500 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.11 %/C | 100 V | 500 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 76 V | 1.1 V @ 200 mA | 500 mW | 1.3 mA | 100 V | Zener Diodes | 2 % | 3.7 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4683/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 0.8 uA | 0.8 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 3 V | Zener Diodes | 5 % | 85 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N6004B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | 200 mA | 32 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.079 %/C | 15 V | 32 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 15 V | Zener Diodes | 5 % | 33 mA | 1.1 V | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JAN1N4104-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 10 V | Zener Diodes | 5 % | 38 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4781/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 8.5 V | 100 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 1 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N984D-1/TR Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 400 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.099 %/C | 91 V | 400 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 69 V | 1.1 V @ 200 mA | 500 mW | 1.4 mA | 91 V | Zener Diodes | 1 % | 4.2 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4111DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.075 %/C | 17 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 13 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 17 V | Zener Diodes | 1 % | 22 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N823UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N5531DUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 80 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 11 V | 80 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 11 V | Zener Diodes | 1 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3823AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 9 Ohms | 25 uA | 25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 25 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 64 mA | 3.9 V | Zener Diodes | 5 % | 238 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JAN1N758D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 1 % | 40 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4129DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | 250 uA | 62 V | Zener Diodes | 1 % | 6.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3043BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 250 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.108 %/C | 91 V | 250 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 69.2 V | 1.2 V @ 200 mA | 1 W | 2.8 mA | 91 V | Zener Diodes | 5 % | 10 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JAN1N4129CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 500 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 62 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 47.1 V | 1.1 V @ 200 mA | - | 250 uA | 62 V | Zener Diodes | 2 % | 6.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N5521BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 18 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 5 % | 88 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3018CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 50 μA @ 6.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 2 % | 115 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() 1N942B/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 150 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.007055 oz | 0.005 %/C | 11.7 V | 30 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | - | - | ||
![]() JANTXV1N4113D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 19 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 14.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 19 V | Zener Diodes | 1 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4571AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |