- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5532C-1 Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5532 | Microchip / Microsemi | 1 | 90 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Axial | 50 nA @ 10.8 V | 1.1 V @ 200 mA | 500 mW | 12 V | Zener Diodes | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N5525D-1 Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5525 | Microchip / Microsemi | 1 | 30 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Axial | 1 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N982CUR-1 Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N982 | Microchip / Microsemi | 1 | 270 Ohms | Microchip | Microchip Technology | SMD/SMT | Bulk | Active | N | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | SMD/SMT | 500 nA @ 56 V | 1.1 V @ 200 mA | 500 mW | 75 V | Zener Diodes | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4126DUR-1 Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N4126 | Microchip / Microsemi | 1 | 300 Ohms | Microchip | Microchip Technology | SMD/SMT | Bulk | Active | N | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | SMD/SMT | 10 nA @ 38.8 V | 1.1 V @ 200 mA | 500 mW | 51 V | Zener Diodes | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N5543B-1 Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5543 | Microchip / Microsemi | 1 | 100 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Axial | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | 25 V | Zener Diodes | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4484US Microchip Technology | 8 |
| - | Surface Mount | SQ-MELF, A | D-5A | 1N4484 | Microchip / Microsemi | 1 | 80 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.010935 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Axial | 250 nA @ 49.6 V | 1 V @ 200 mA | 1.5 W | 62 V | Zener Diodes | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANTX1N4101D-1 Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4101 | Microchip / Microsemi | 1 | 200 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | 500 nA @ 6.3 V | 1.1 V @ 200 mA | 500 mW | 8.2 V | Zener Diodes | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4116D-1 Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4116 | - | - | 150 Ohms | - | Microchip Technology | Through Hole | Bulk | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | 24 V | - | - | - | - | ||
![]() JAN1N5519D-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5519 | Microchip / Microsemi | 1 | 24 Ohms | Microchip | Microchip Technology | - | Bulk | Active | N | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.6 V | Zener Diodes | Zener Diodes | - | - | ||
![]() JANTXV1N3822CUR-1 Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | 1N3822 | Microchip / Microsemi | 1 | 10 Ohms | Microchip | Microchip Technology | SMD/SMT | Bulk | Active | N | 0.004021 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | SMD/SMT | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 3.6 V | Zener Diodes | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N3040C-1 Microchip Technology | 45 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N3040 | Microchip / Microsemi | 1 | 150 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.010935 oz | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Axial | 10 μA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 68 V | Zener Diodes | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JAN1N4372D-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4372 | Microchip / Microsemi | 1 | 29 Ohms | Microchip | Microchip Technology | Through Hole | Bulk | Active | N | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Axial | 30 μA @ 1 V | 1.1 V @ 200 mA | - | 3 V | Zener Diodes | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N5535CUR-1 Microchip Technology | 8 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N5535 | Microchip / Microsemi | 1 | 100 Ohms | Microchip | Microchip Technology | SMD/SMT | Bulk | Active | N | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | SMD/SMT | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | 15 V | Zener Diodes | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N4460C Microchip Technology | 8 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4460 | - | - | 4 Ohms | - | Microchip Technology | - | Bulk | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/406 | ±2% | - | - | 10 μA @ 3.72 V | 1 V @ 200 mA | 1.5 W | 6.2 V | - | - | - | - | ||
![]() JANTX1N4121CUR-1 Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N4121 | Microchip / Microsemi | 1 | 200 Ohms | Microchip | Microchip Technology | SMD/SMT | Bulk | Active | N | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | SMD/SMT | 10 nA @ 25.1 V | 1.1 V @ 200 mA | 500 mW | 33 V | Zener Diodes | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N6348D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 340 Ohms | Microchip | Microchip Technology | - | Bulk | Active | N | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | - | 50 nA @ 76 V | 1.4 V @ 1 A | 500 mW | 100 V | Switching Voltage Regulators | Switching Voltage Regulators | - | - | ||
![]() JANTX1N4129-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 500 Ohms | Microchip | Microchip Technology | - | Tape & Reel (TR) | Active | N | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | PMIC - Power Management ICs | - | 10 nA @ 47.1 V | 1.1 V @ 200 mA | 500 mW | 62 V | Switching Voltage Regulators | Switching Voltage Regulators | - | - | ||
![]() JANS1N4477DUS Microchip Technology | 2136 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | 25 Ohms | Microchip | Microchip Technology | - | Bulk | Active | N | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | 50 nA @ 26.4 V | 1.5 V @ 1 A | 1.5 W | 33 V | Zener Diodes | Zener Diodes | - | - | ||
![]() 1N4775A-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | - | Bulk | Active | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 10 μA @ 6 V | - | 250 mW | 8.5 V | Zener Diodes | Zener Diodes | - | - | ||
![]() CDLL5522D Microchip Technology | 47 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 22 Ohms | Microchip | Microchip Technology | - | Bulk | Active | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 4.7 V | Zener Diodes | Zener Diodes | - | - |