- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5529BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 45 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 9.1 V | 45 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 8.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 9.1 V | Zener Diodes | 5 % | 42 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N3038DUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 110 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.103 %/C | 56 V | 110 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 42.6 V | 1.2 V @ 200 mA | 1 W | 4.5 mA | 56 V | Zener Diodes | 1 % | 17 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() 1N4130/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 68 V | 700 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 51.68 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 68 V | Zener Diodes | 5 % | 5.6 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4931/TR Microchip Technology | 38 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 19.2 V | 36 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() 1N4932/TR Microchip Technology | 38 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.001 %/C | 19.2 V | 36 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTXV1N3028DUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 16.7 V | 1.2 V @ 200 mA | 1 W | 11.5 mA | 22 V | Zener Diodes | 1 % | 43 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() 1N751C-1E3/TR Microchip Technology | 31 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 17 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4965US/TR Microchip Technology | 45 |
| - | Surface Mount | E-MELF | D-5B | - | Microchip Technology | 1 | 1 A | 4.5 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.085 %/C | 20 V | 4.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 15.2 V | 1.5 V @ 1 A | 5 W | 65 mA | 20 V | Zener Diodes | 5 % | 237 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTXV1N4621UR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.7 kOhms | 3.5 uA | 3.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.065 %/C | 3.6 V | 1700 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.6 V | Zener Diodes | 5 % | 83 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4124UR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 43 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 32.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 43 V | Zener Diodes | 5 % | 8.9 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N968BE3 Microchip Technology | 45 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | 25 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 0.5 W | Active | Details | 0.007055 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 15.2 V | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4623/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 1.6 kOhms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 4.3 V | 1600 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.3 V | Zener Diodes | 5 % | 77 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N3021B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | Microchip Technology | 1 | 200 mA | 8 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.078 %/C | 11 V | 8 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | Zener Diodes | 5 % | 85 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() CDLL4756A/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 80 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 47 V | 80 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 35.8 V | 1.2 V @ 200 mA | - | 5.5 mA | 47 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N5519BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.6 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.6 V | Zener Diodes | 5 % | 105 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4621UR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 1.7 kOhms | 3.5 uA | 3.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.065 %/C | 3.6 V | 1700 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.6 V | Zener Diodes | 5 % | 83 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4477D Microchip Technology | 18 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4477 | Microchip / Microsemi | 1 | - | 25 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | 50 nA @ 26.4 V | 1 V @ 200 mA | 1.5 W | - | 33 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N938B/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.001 %/C | 9 V | 20 Ohms | -65°C ~ 175°C | - | - | - | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | 5 % | 50 mA | - | Zener Diodes | 1.91 mm | - | 4.57 mm | - | ||
![]() JANTXV1N4984D Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 170 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | - | 2 μA @ 91.2 V | 1.5 V @ 1 A | 5 W | - | 120 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANS1N4962D/TR Microchip Technology | 2670 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | 1 A | 3.5 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | N | 0.026455 oz | 0.08 %/C | 15 V | 3.5 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | Single | 5 μA @ 11.4 V | 1.5 V @ 1 A | 5 W | 75 mA | 15 V | Zener Diodes | - | 315 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - |