- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Recovery Time | Zener Current | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5968/TR Microchip Technology | 2299 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | 1 A | 1 Ohms | 5000 uA | 5000 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | N | - | 0.04 %/C | - | 5.6 V | 1 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | Diodes & Rectifiers | Single | 5 mA @ 4.28 V | 1.5 V @ 1 A | 5 W | - | 220 mA | 5.6 V | Zener Diodes | 5 % | - | 5 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() 1N5343/TR8 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | T-18 | 1N5343 | - | 1000 | - | 1.5 Ohms | 10 uA | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | N | 0.038801 oz | - | - | 7.5 V | 1.5 Ohms | -65°C ~ 150°C | Reel | - | ±20% | - | - | Single | 10 µA @ 5.4 V | 1.2 V @ 1 A | 5 W | - | 175 mA | 7.5 V | - | 20 % | - | 10 uA | - | - | - | - | - | - | - | ||
![]() 1N5935C-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip Technology | 1 | - | 23 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | Diodes & Rectifiers | - | 1 μA @ 20.6 V | 1.2 V @ 200 mA | 1.25 W | - | - | 27 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL5526D Microchip Technology | 22 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | Diodes & Rectifiers | - | 1 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | - | - | 6.8 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5241B/TR Microchip Technology | 31 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | 200 mA | 22 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | 0.076 %/C | - | 11 V | 22 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 2 μA @ 8.4 V | 1.5 V @ 200 mA | 500 mW | - | 20 mA | 11 V | Zener Diodes | 5 % | - | - | - | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() 1N4739AG/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip Technology | 1 | 200 mA | 5 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | - | - | 9.1 V | 5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 10 μA @ 7 V | 1.2 V @ 200 mA | 1 W | - | 28 mA | 9.1 V | Zener Diodes | 5 % | - | 3 uA | - | 1.2 V | Zener Diodes | 2.718 mm | - | 5.207 mm | - | ||
![]() JANTXV1N4125-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.095 %/C | - | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | Single | 10 nA @ 35.8 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 47 V | Zener Diodes | 5 % | - | 8.1 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N5280D-1 Microchip Technology | 31 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 2400 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | Details | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | - | ±1% | - | Diodes & Rectifiers | - | 100 nA @ 144 V | 1.5 V @ 200 mA | 500 mW | - | - | 190 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4112UR-1/TR Microchip Technology | 41 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.075 %/C | - | 18 V | 100 Ohms | -65°C ~ 175°C (TA) | Cut Tape | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | Single | 50 nA @ 13.7 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 18 V | Zener Diodes | 5 % | - | 21 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4467/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | Microchip / Microsemi | 1 | - | 7 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | Diodes & Rectifiers | - | 200 nA @ 9.6 V | 1.5 V @ 1 A | 1.5 W | - | - | 12 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N5531BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 80 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | - | 11 V | 80 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/437 | ±5% | - | Diodes & Rectifiers | Single | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | - | 1 mA | 11 V | Zener Diodes | 5 % | - | 35 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N945/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0005 %/C | - | 11.7 V | 30 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | - | 7.5 mA | 11.7 V | Zener Diodes | 5 % | - | 39 mA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTX1N751C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.03 %/C / 0.03 %/C | - | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | Diodes & Rectifiers | Single | 5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | - | 5.1 V | Zener Diodes | 2 % | - | 75 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4619CUR-1/TR Microchip Technology | 8 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.6 kOhms | 0.4 uA | 0.4 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | - | 3 V | 1600 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | Diodes & Rectifiers | Single | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 3 V | Zener Diodes | 2 % | - | 87 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4617UR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.4 kOhms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | - | 2.4 V | 1400 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 2.4 V | Zener Diodes | 5 % | - | 95 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4618-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.075 %/C | - | 2.7 V | 1500 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | Single | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 2.7 V | Zener Diodes | 5 % | - | 90 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4460US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip / Microsemi | 50 | 200 mA | 4 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | - | 6.2 V | 4 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | - | Diodes & Rectifiers | Single | 10 μA @ 3.72 V | 1.5 V @ 1 A | 1.5 W | - | 40 mA | 6.2 V | Zener Diodes | 5 % | - | 230 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N4946USE3/TR Microchip Technology | 8 |
| - | - | A-Package-2 | - | - | Microchip Technology | 1 | 1 A | - | - | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | Details | - | - | 600 V | - | - | - | Reel | - | - | Fast Recovery Rectifiers | Diodes & Rectifiers | Single | - | - | - | 15 A | - | - | Rectifiers | - | 250 ns | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | ||
![]() 1N6316/TR Microchip Technology | 8 |
| - | Through Hole | B, Axial | B, Axial | - | Microchip Technology | 1 | 1 A | 17 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | - 0.028 %/C / 0.032 %/C | - | 4.7 V | 17 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | 1.4 V @ 1 A | 500 mW | - | 20 mA | 4.7 V | Zener Diodes | 5 % | - | 90 mA | - | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4470US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip / Microsemi | 1 | 200 mA | 10 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | - | 16 V | 10 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | - | Diodes & Rectifiers | Single | 50 nA @ 12.8 V | 1.5 V @ 1 A | 1.5 W | - | 15.5 mA | 16 V | Zener Diodes | 5 % | - | 90 mA | - | 1 V | Zener Diodes | - | - | - | - |