- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4126-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 38.8 V | 1.1 V @ 200 mA | - | 250 uA | 51 V | Zener Diodes | 5 % | 7.5 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4991US/TR Microchip Technology | 13 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 100 | 1 A | 650 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.115 %/C | 240 V | 650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 182 V | 1.5 V @ 1 A | 5 W | 5 mA | 240 V | Zener Diodes | 5 % | 19.8 mA | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() 1N4960US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip Technology | 1 | 1 A | 2.5 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.07 %/C | 12 V | 2.5 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 9.1 V | 1.5 V @ 1 A | 5 W | 100 mA | 12 V | Zener Diodes | 5 % | 395 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTX1N4469/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | Microchip / Microsemi | 1 | 200 mA | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1.5 W | Active | N | 0.010935 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 12 V | 1.5 V @ 1 A | 1.5 W | 17 mA | 15 V | Zener Diodes | 5 % | 95 mA | 1 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N4112UR-1/TR Microchip Technology | 16 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 13.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N5526CUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 6.8 V | 30 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 1 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.8 V | Zener Diodes | 2 % | 56 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4113/TR Microchip Technology | 16 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 19 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 14.44 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4621-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | 200 mA | 1.7 kOhms | 3.5 uA | 3.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.065 %/C | 3.6 V | 1700 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.6 V | Zener Diodes | 5 % | 83 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4624UR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.55 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.05 %/C / 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.7 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N5924AP/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5924 | - | 1500 | - | 4 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | 5 µA @ 7 V | 1.2 V @ 200 mA | 1.5 W | - | 9.1 V | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4127UR-1/TR Microchip Technology | 38 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 42.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 56 V | Zener Diodes | 5 % | 6.7 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4461US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip Technology | 1 | 200 mA | 2.5 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 6.8 V | 2.5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 4.08 V | 1.5 V @ 1 A | 1.5 W | 37 mA | 6.8 V | Zener Diodes | 5 % | 210 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTXV1N4467CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | - | 7 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | PMIC - Power Management ICs | - | 200 nA @ 9.6 V | 1.5 V @ 1 A | 1.5 W | - | 12 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N3822A-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | Microchip Technology | 1 | - | 10 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 3.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4992C Microchip | 50 |
| - | Through Hole | E-Package-2 | E, Axial | - | - | 1 | 1 A | 800 Ohms | 2 uA | 2 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | 0.026455 oz | 0.12 %/C | 270 V | 800 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | Single | 2 µA @ 206 V | 1.5 V @ 1 A | 5 W | 5 mA | 270 V | - | 5 % | 17.5 mA | 1.5 V | - | - | - | - | - | ||
![]() 1N4477US/TR Microchip Technology | 58 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip Technology | 1 | - | 25 Ohms | - | - | Microchip | - | Microchip Technology | - | - | - | - | Active | Details | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | 50 nA @ 26.4 V | 1.5 V @ 1 A | 1.5 W | - | 33 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N6317/TR Microchip Technology | 2567 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | - | 1.3 kOhms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | 5 μA @ 2 V | 1.4 V @ 1 A | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N966BUR-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.083 %/C | 16 V | 17 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N6322C Microchip Technology | 19 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | - | 1 μA @ 6 V | 1.4 V @ 1 A | 500 mW | - | 8.2 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N5992D/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | 200 mA | 70 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.003845 oz | 0.01 %/C | 4.7 V | 70 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | Single | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 4.7 V | Zener Diodes | 1 % | 106 mA | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | - |