- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5540B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANS1N4619UR-1/TR Microchip Technology | 8 |
| - | Surface Mount | DO-213AA | DO-213AA | - | - | - | - | 1600 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3 V | - | - | - | - | - | - | - | ||
![]() 1N4618D/TR Microchip Technology | 48 |
| - | - | DO-35-2 | - | - | Microchip Technology | 1 | 200 mA | - | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 250 uA | - | Zener Diodes | 1 % | 90 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N5250A/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 25 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 14.3 V | 1.5 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 10 % | - | 1.5 V | Zener Diodes | - | - | ||
![]() 1N5935B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip Technology | 1 | - | 23 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 1 μA @ 20.6 V | 1.2 V @ 200 mA | 1.25 W | - | 27 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N6025UR-1 Microchip Technology | 20 |
| - | - | DO-213AA-2 | - | 1N6025 | - | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N729 Microchip Technology | 20 |
| - | Through Hole | DO-35-2 | DO-35 | 1N729 | - | 1 | - | 84 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | - | Bulk | - | ±10% | - | - | - | - | 250 mW | - | 43 V | - | - | - | - | - | - | - | ||
![]() JANS1N4476C Microchip Technology | 2337 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 20 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | 50 nA @ 24 V | 1.5 V @ 1 A | 1.5 W | - | 30 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N4617UR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 1.4 kOhms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.4 V | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N823/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.005 %/C | 6.2 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JAN1N4118-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 20.5 V | 1.1 V @ 200 mA | - | 250 uA | 27 V | Zener Diodes | 5 % | 14 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N974DUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 3.4 mA | 36 V | Zener Diodes | 1 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4128CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | 250 uA | 60 V | Zener Diodes | 2 % | 6.4 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5289/TR Microchip Technology | 40 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | - | 3.3 Ohms | - | - | Microchip | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | 100 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JANTXV1N3021BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 8 Ohms | - | - | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.078 %/C | 11 V | 8 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | Zener Diodes | 5 % | 85 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANS1N4482US/TR Microchip Technology | 2995 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip / Microsemi | 1 | - | 60 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | - | 50 nA @ 40.8 V | 1.5 V @ 1 A | 1.5 W | - | 51 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N4992C Microchip | In Stock | - | - | Through Hole | E-Package-2 | E, Axial | - | - | 1 | 1 A | 800 Ohms | 2 uA | 2 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Bulk | 5 W | Active | N | 0.026455 oz | 0.12 %/C | 270 V | 800 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | Single | 2 µA @ 206 V | 1.5 V @ 1 A | 5 W | 5 mA | 270 V | - | 5 % | 17.5 mA | 1.5 V | - | - | - | ||
![]() JANS1N4958C Microchip Technology | 2622 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 2 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | Diodes & Rectifiers | - | 25 μA @ 7.6 V | 1.5 V @ 1 A | 5 W | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N4986D Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 330 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | 2 μA @ 114 V | 1.5 V @ 1 A | 5 W | - | 150 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N6316US/TR Microchip Technology | 2613 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 1 | - | 17 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | 5 μA @ 1.5 V | 1.4 V @ 1 A | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | - | - |