- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | HTS Code | Subcategory | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N6324US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | Microchip / Microsemi | 100 | 1 A | - | 6 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.003333 oz | 0.079 %/C | 10 V | 6 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 1 μA @ 8 V | 1.4 V @ 1 A | 500 mW | 20 mA | 10 V | Zener Diodes | - | - | 5 % | 43 mA | - | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANS1N4111UR-1/TR Microchip Technology | 31 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | 50 nA @ 13 V | 1.1 V @ 200 mA | 500 mW | - | 17 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N756A-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.005291 oz | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 1 μA @ 6 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | Zener Diodes | - | - | 5 % | 50 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4106CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | Diodes & Rectifiers | - | - | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N966D-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 17 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | N | - | 0.005291 oz | 0.083 %/C | 16 V | 17 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 500 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | - | - | 1 % | 24 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4968C Microchip Technology | 2199 |
| - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | - | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Bulk | - | 5 W | - | Active | - | - | N | - | - | 0.09 %/C | 27 V | 6 Ohms | - | - | - | - | - | - | Diodes & Rectifiers | - | Single | - | - | - | - | 50 mA | - | Zener Diodes | - | - | 5 % | 176 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() 1N4962E3 Microchip Technology | 48 |
| - | Surface Mount | SQ-MELF, E | - | D-5B | - | Microchip Technology | 1 | 1 A | - | 3.5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Bulk | - | 5 W | - | Active | - | - | Details | - | 0.026455 oz | 0.08 %/C | 15 V | 3.5 Ohms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 5 μA @ 11.4 V | 1.5 V @ 1 A | 5 W | 75 mA | 15 V | Zener Diodes | - | - | - | 315 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() JANTX1N4617-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 1.4 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.4 V | Zener Diodes | - | - | 5 % | 95 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() BZV55C68/TR Microchip Technology | 40 |
| - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 0.05 uA | 0.05 uA | Microchip | BZV55C68TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | Active | - | 0.5 W | Active | 68 V | 5.88 | N | No | 0.001411 oz | - | 68 V | 240 Ohms | -65°C ~ 175°C | Reel | - | ±6% | EAR99 | 8541.10.00.50 | Diodes & Rectifiers | unknown | Single | ZENER DIODE | 50 nA @ 47.6 V | 1.1 V @ 200 mA | - | 2 mA | 68 V | Zener Diodes | 5% | 2 mA | 5 % | 0.05 uA | 240 Ω | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N5525A Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±10% | - | - | Diodes & Rectifiers | - | - | - | 1 μA @ 4.5 V | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N726 Microchip Technology | 50 |
| - | Through Hole | DO-35-2 | - | DO-35 | 1N726 | - | 1 | - | - | 50 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | Active | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±10% | - | - | - | - | - | - | - | - | 250 mW | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N767 Microchip Technology | 11 |
| - | - | DO-35-2 | - | - | 1N767 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | Active | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55C2V7/TR Microchip Technology | 31 |
| - | Surface Mount | DO-213AA (Glass) | YES | DO-213AA | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 20 uA | 20 uA | Microchip | BZV55C2V7TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | Active | - | 0.5 W | Active | 2.7 V | 5.88 | N | No | 0.001411 oz | - | 2.7 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±7% | EAR99 | 8541.10.00.50 | Diodes & Rectifiers | unknown | Single | ZENER DIODE | 20 μA @ 1 V | 1.1 V @ 200 mA | - | 5 mA | 2.7 V | Zener Diodes | 5% | 5 mA | 5 % | 20 uA | 100 Ω | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N723 Microchip Technology | 20 |
| - | Through Hole | DO-35-2 | - | DO-35 | 1N723 | - | 1 | - | - | 28 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | Active | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±10% | - | - | - | - | - | - | - | - | 250 mW | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6007A Microchip Technology | In Stock | - | - | Through Hole | DO-35-2 | - | DO-35 | 1N6007 | - | 1 | - | - | 62 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | Active | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±10% | - | - | - | - | - | - | 100 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5934B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | Microchip Technology | 1 | 200 mA | - | 19 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 1.5 W | - | Active | - | - | N | - | 0.010935 oz | - | 24 V | 19 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 1 μA @ 18.2 V | 1.2 V @ 200 mA | 1.25 W | 15.6 mA | 24 V | Zener Diodes | - | - | 5 % | 62 mA | - | 1.2 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N3155/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | Microchip Technology | 1 | - | - | 15 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | 0.005 %/C | 8.4 V | 15 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 10 μA @ 5.5 V | - | 500 mW | 10 mA | 8.4 V | Zener Diodes | - | - | 5 % | 10 uA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTX1N6317/TR Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip / Microsemi | 100 | 1 A | - | 14 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.005291 oz | - 0.02 %/C /0.035 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 5 μA @ 2 V | 1.4 V @ 1 A | 500 mW | 20 mA | 5.1 V | Zener Diodes | - | - | 5 % | 83 mA | - | 1.4 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N821A-1/TR Microchip Technology | 48 | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 10 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() 1N944A/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | 0.001 %/C | 11.7 V | 30 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | - | - | 5 % | 39 mA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - |