- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3156-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology | 1 | - | 15 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 8.4 V | 15 Ohms | -55°C ~ 100°C | Reel | Military, MIL-PRF-19500/158 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 5.5 V | - | 500 mW | 10 mA | 8.4 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTXV1N981DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.097 %/C | 68 V | 230 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 52 V | 1.1 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 1 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3018D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 50 μA @ 6.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 1 % | 115 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JAN1N4134CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 69.2 V | 1.1 V @ 200 mA | - | 250 uA | 91 V | Zener Diodes | 2 % | 4.2 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N6012B/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | 200 mA | 88 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.095 %/C | 33 V | 88 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 33 V | Zener Diodes | 5 % | 15 mA | 1.1 V | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTX1N976D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 93 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 43 V | 93 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 43 V | Zener Diodes | 1 % | 8.8 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N5521CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 18 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 2 % | 88 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N4120CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 30 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 22.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 30 V | Zener Diodes | 2 % | 13 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3017DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 4 Ohms | 100 uA | 100 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.065 %/C | 7.5 V | 4 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 100 μA @ 5.7 V | 1.2 V @ 200 mA | 1 W | 34 mA | 7.5 V | Zener Diodes | 1 % | 125 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANTX1N973D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.092 %/C | 33 V | 58 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 1 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3042D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 62.2 V | 1.2 V @ 200 mA | 1 W | 3 mA | 82 V | Zener Diodes | 1 % | 11 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL4694/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 8.2 | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 8.2 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4578AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | - | 50 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4627CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.01 %/C / 0.05 %/C | 6.2 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 5 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 6.2 V | Zener Diodes | 2 % | 61 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4583A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 6.4 V | 25 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4110CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 12.2 V | 1.1 V @ 200 mA | - | 250 uA | 16 V | Zener Diodes | 2 % | 24 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4119C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 28 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 21.3 V | 1.1 V @ 200 mA | - | 250 uA | 28 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4472/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 12 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001411 oz | - | 20 V | 650 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 16 V | 1 V @ 200 mA | 1.5 W | 12.5 mA | 20 V | Zener Diodes | 5 % | 71 mA | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTXV1N5529C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 45 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 9.1 V | 45 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 8.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 9.1 V | Zener Diodes | 2 % | 42 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N3027B-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 5 % | 47 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm |