- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N986C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 750 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 84 V | 1.1 V @ 200 mA | 500 mW | 1.1 mA | 110 V | Zener Diodes | 2 % | 3.3 mA | 1.3 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4624CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 1.55 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.04 %/C, 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.7 V | Zener Diodes | 2 % | 75 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N7054UR-1/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 6.55 V | - | 50 V | 10.01 mA | Microchip Technology | 0.02 MOhms | 0.001 MOhms | - | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Reel | - | ±10% | Diodes & Rectifiers | - | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JAN1N4372DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 30 μA @ 1 V | 1.1 V @ 200 mA | - | - | 3 V | Zener Diodes | 1 % | 125 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N3029CUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 25 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.094 %/C | 24 V | 25 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 18.2 V | 1.2 V @ 200 mA | 1 W | 10.5 mA | 24 V | Zener Diodes | 2 % | 40 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JANTX1N4132D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 800 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 82 V | 800 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 62.4 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 82 V | Zener Diodes | 1 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N969D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.087 %/C | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 1 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4370A/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 30 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2.4 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.4 V | Zener Diodes | 5 % | 155 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N974BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 3.4 mA | 36 V | Zener Diodes | 5 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5537D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 15.3 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 17 V | Zener Diodes | 1 % | 22 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3041D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 175 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.105 %/C | 75 V | 175 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 56 V | 1.2 V @ 200 mA | 1 W | 3.3 mA | 75 V | Zener Diodes | 1 % | 12 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N6343US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 100 | 1 A | 125 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.099 %/C | 62 V | 125 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 47 V | 1.4 V @ 1 A | 500 mW | 2 mA | 62 V | Zener Diodes | 5 % | 6.8 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTXV1N978DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 39 V | 1.1 V @ 200 mA | 500 mW | 2.5 mA | 51 V | Zener Diodes | 1 % | 7.4 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5520B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | - | 3.9 V | 22 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | 5 % | 98 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5267B/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 270 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 75 V | 270 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 56 V | 1.1 V @ 200 mA | 10 mW | 1.7 mA | 75 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N3016DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 3.5 Ohms | 150 uA | 150 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 37 mA | 6.8 V | Zener Diodes | 1 % | 140 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JANTXV1N3045B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | 450 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.11 %/C | 110 V | 450 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 83.6 V | 1.2 V @ 200 mA | 1 W | 2.3 mA | 110 V | Zener Diodes | 5 % | 8.3 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N4128CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 45.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 60 V | Zener Diodes | 2 % | 6.4 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N3824CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 9 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 58 mA | 4.3 V | Zener Diodes | 2 % | 213 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTXV1N4118CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 27 V | 150 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 20.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 27 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | - | - | - | - |