- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4105CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 8.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 11 V | Zener Diodes | 2 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4100DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 5.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 7.5 V | Zener Diodes | 1 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4371/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | 10 % | 140 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5526DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 6.8 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.8 V | Zener Diodes | 1 % | 56 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N977BUR-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 105 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 105 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 36 V | 1.1 V @ 200 mA | 500 mW | 2.7 mA | 47 V | Zener Diodes | 5 % | 7.9 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4106DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 250 uA | 12 V | Zener Diodes | 1 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4133-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 1 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 87 V | 1000 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 66.2 V | 1.1 V @ 200 mA | - | 250 uA | 87 V | Zener Diodes | 5 % | 4.4 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N962C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 9.5 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.073 %/C | 11 V | 9.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 1 μA @ 8.4 V | 1.1 V @ 200 mA | 500 mW | 11.5 mA | 11 V | Zener Diodes | 2 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N975D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 80 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.094 %/C | 39 V | 80 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 30 V | 1.1 V @ 200 mA | 500 mW | 3.2 mA | 39 V | Zener Diodes | 1 % | 9.1 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3045BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 450 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.11 %/C | 110 V | 450 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 83.6 V | 1.2 V @ 200 mA | 1 W | 2.3 mA | 110 V | Zener Diodes | 5 % | 8.3 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N5527CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 2 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4123UR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 5 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4111CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 13 V | 1.1 V @ 200 mA | - | 250 uA | 17 V | Zener Diodes | 2 % | 22 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N966DUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 17 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.083 %/C | 16 V | 17 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | 1 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N756C-1/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 8 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | Single | 1 μA @ 6 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | Zener Diodes | 2 % | 50 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3028CUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 16.7 V | 1.2 V @ 200 mA | 1 W | 11.5 mA | 22 V | Zener Diodes | 2 % | 43 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N3016C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 3.5 Ohms | 150 uA | 150 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 37 mA | 6.8 V | Zener Diodes | 2 % | 140 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JAN1N4619C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 1.6 kOhms | 0.4 uA | 0.4 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 3 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3 V | Zener Diodes | 2 % | 87 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N969BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.087 %/C | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3026C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 20 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 13.7 V | 1.2 V @ 200 mA | 1 W | 14 mA | 18 V | Zener Diodes | 2 % | 52 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm |